location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3 ft Straight Through Serial Cable - DB9 M/F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 ft Straight Through Serial Cable - DB9 M/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MXT1003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030848862 show
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 3 ft Straight Through Serial Cable - DB9 M/F
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.9 m
  • - DB-9 Male
  • - DB-9 Female
  • - AWG wire size: 28
  • - Connector contacts plating: Nickel
  • - Grey
  • - 1 pc(s)
Warranty: Lifetime Warranty
Long product name StarTech.com 3 ft Straight Through Serial Cable - DB9 M/F :
The long product name of StarTech.com 3 ft Straight Through Serial Cable - DB9 M/F. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 3 ft / 91cm Straight Through Serial Cable - DB9 Male to Female Serial Extension Cable 3ft
More>>>
StarTech.com 3 ft Straight Through Serial Cable - DB9 M/F:
The official description of StarTech.com 3 ft Straight Through Serial Cable - DB9 M/F as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend the connection between your DB9 serial devices by up to 3ft

The MXT1003 Serial Extension Cable features one DB9 male connector and one DB9 female connector, providing a high quality extension for your serial devices which enables you to position your peripheral devices as needed.

Expertly designed and constructed of top quality materials to ensure durability, this DB9 extension cable is backed by our Lifetime Warranty.

The StarTech.com Advantage

- Allows you to extend the reach of your serial devices by up to 3ft, reducing cable length restrictions and providing flexibility for positioning your serial devices as needed
- Backed by StarTech.com lifetime warranty

Short summary description StarTech.com 3 ft Straight Through Serial Cable - DB9 M/F:
This short summary of the StarTech.com 3 ft Straight Through Serial Cable - DB9 M/F data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 3 ft Straight Through Serial Cable - DB9 M/F, Grey, 0.9 m, DB-9, DB-9, Male, Female

Long summary description StarTech.com 3 ft Straight Through Serial Cable - DB9 M/F:
This is an auto-generated long summary of StarTech.com 3 ft Straight Through Serial Cable - DB9 M/F based on the first three specs of the first five spec groups.

StarTech.com 3 ft Straight Through Serial Cable - DB9 M/F. Product colour: Grey, Cable length: 0.9 m, Connector 1: DB-9. Quantity per pack: 1 pc(s), Package width: 128 mm, Package height: 220 mm. Weight: 84 g

Features
Product colour *
Grey
Cable length *
0.9 m
Connector 1 *
DB-9
Connector 2 *
DB-9
Connector 1 gender
Male
Connector 2 gender
Female
Cable shielding
Aluminum mylar foil
AWG wire size
28
Jacket material
Polyvinyl chloride (PVC)
Connector contacts plating
Nickel
Features
Certification
CE, REACH
Packaging data
Quantity per pack
1 pc(s)
Package width
128 mm
Package height
220 mm
Package weight
89 g
Weight & dimensions
Weight
84 g
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
StarTech.com 6 ft Straight Through Serial Cable - DB9 M/M StarTech.com 6 ft Straight Through Serial Cable - DB9 M/M
(show image)
MXT100MM 6 ft Straight Through Serial Cable - DB9 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10 ft Straight Through Serial Cable - M/F StarTech.com 10 ft Straight Through Serial Cable - M/F
(show image)
MXT10010 10 ft Straight Through Serial Cable - M/F 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 6ft Straight Through Serial Cable - DB9 M/F StarTech.com 6ft Straight Through Serial Cable - DB9 M/F
(show image)
MXT100 6ft Straight Through Serial Cable - DB9 M/F 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 6 ft Straight Through Serial Cable - DB9 F/F StarTech.com 6 ft Straight Through Serial Cable - DB9 F/F
(show image)
MXT100FF 6 ft Straight Through Serial Cable - DB9 F/F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)