location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 8in DVI to VGA Cable Adapter - DVI-I Male to VGA Female

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8in DVI to VGA Cable Adapter - DVI-I Male to VGA Female
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVIVGAMF8IN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030848565 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 244342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:47:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 8in DVI to VGA Cable Adapter - DVI-I Male to VGA Female
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.203 m
  • - DVI-I Male
  • - VGA Female
  • - Black
Warranty: Lifetime
Long product name StarTech.com 8in DVI to VGA Cable Adapter - DVI-I Male to VGA Female :
The long product name of StarTech.com 8in DVI to VGA Cable Adapter - DVI-I Male to VGA Female. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 8in DVI to VGA Cable Adapter - DVI-I Male to VGA Female Dongle Adapter
More>>>
StarTech.com 8in DVI to VGA Cable Adapter - DVI-I Male to VGA Female:
The official description of StarTech.com 8in DVI to VGA Cable Adapter - DVI-I Male to VGA Female as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DVIVGAMF8IN DVI to VGA Cable (8-inch) is used to adapt a DVI Male connector to a VGA female connector and enables you to connect a Flat Panel Display to a PC or MAC® computer with DVI-I output.

The VGA female connection added by the dongle is situated approximately 8 inches away from the DVI output connection, which lessens strain on and prevents damage to the DVI connector while reducing the potential of blocking other available ports.

The DVI male to VGA female adapter is constructed of high quality materials to ensure dependability, and is backed by StarTech.com's lifetime warranty.

Please Note: This product is intended for connections between DVI-I and VGA devices. If your device uses a DVI-D connector, please refer to StarTech.com's High Resolution Video DVI to VGA Converter DVI2VGACON.

Short summary description StarTech.com 8in DVI to VGA Cable Adapter - DVI-I Male to VGA Female:
This short summary of the StarTech.com 8in DVI to VGA Cable Adapter - DVI-I Male to VGA Female data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 8in DVI to VGA Cable Adapter - DVI-I Male to VGA Female, 0.203 m, DVI-I, VGA, Male, Female, Nickel

Long summary description StarTech.com 8in DVI to VGA Cable Adapter - DVI-I Male to VGA Female:
This is an auto-generated long summary of StarTech.com 8in DVI to VGA Cable Adapter - DVI-I Male to VGA Female based on the first three specs of the first five spec groups.

StarTech.com 8in DVI to VGA Cable Adapter - DVI-I Male to VGA Female. Cable length: 0.203 m, Connector 1: DVI-I, Connector 2: VGA. Weight: 100 g. Package width: 125 mm, Package depth: 225 mm, Package height: 35 mm

Features
Connector contacts plating
Nickel
Cable length *
0.203 m
Connector 1 *
DVI-I
Connector 2 *
VGA
Connector 1 gender *
Male
Connector 2 gender *
Female
Product colour
Black
Weight & dimensions
Weight
100 g
Packaging data
Package width
125 mm
Package depth
225 mm
Package height
35 mm
Package weight
74 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)