location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet Pro 8100 ePrinter inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet Pro 8100 ePrinter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM752A show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 434582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:08:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Officejet Pro 8100 ePrinter inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 20 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
Warranty: Service & support options: Free telephone support for basic setup, installation, and troubleshooting in North America, Europe, and Asia Pacific duringOptional HP Supportpack for 24 hours a day, 7 days a week; online Web supportOne-year limited hardware24-hour, 7 days a week Web support, business hour phone support withinperiod
Long product name HP Officejet Pro 8100 ePrinter inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi :
The long product name of HP Officejet Pro 8100 ePrinter inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet Pro 8100 ePrinter - 20 ppm, 4800 x 1200dpi, 360 MHz, 128MB DDR3, A4, USB 2.0, Fast Ethernet, 802.11b/g/n, Black
More>>>
HP Officejet Pro 8100 ePrinter inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
The official description of HP Officejet Pro 8100 ePrinter inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy professional color for less than lasers
Create professional color prints and marketing materials for up to 50 percent lower cost per page compared with lasers. Produce documents quickly with ISO print speeds up to 20 ppm (pages per minute) black and 16 ppm color. Print up to twice as many pages, avoid interruptions, and increase ink savings with high-capacity, individual ink cartridges that can be replaced when just one cartridge runs out. To show our appreciation to our loyal customers, HP Rewards provides exclusive offers and thank-you gifts every time you install a new, Original HP ink cartridge.

Make a long-lasting impression
Produce professional-quality color documents with HP Officejet pigment inks that resist fading, water, and highlighter-pen smearing. Archived documents retain text and color quality for decades.

Count on mobile printing made easy
When you are away from the office, print from the HP Officejet Pro 8100 ePrinter using helpful mobile printing solutions. Use HP ePrint to print from virtually anywhere, or print with compatible mobile devices using HP mobile printing applications. With HP ePrint, if you can email it, you can print it. And with Apple® AirPrint™, it’s easy to print wirelessly from your iPad®, iPhone®, or iPod touch®.

Stay connected and improve your efficiency
More users can access the same printer with both wireless and built-in Ethernet networking. Simplify printing tasks and save time with automatic two-sided printing, borderless printing capabilities, and paper input options. The graphic display features helpful icons to let you easily read ink levels.

Use less energy, reduce costs, and save resources
Conserve resources with this ENERGY STAR®-qualified printer that uses up to 50 percent less energy and up to 70 percent fewer packaging and supplies by weight than lasers. Plus, save paper with automatic two-sided printing, and easily recycle ink cartridges with HP Planet Partners.

Short summary description HP Officejet Pro 8100 ePrinter inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This short summary of the HP Officejet Pro 8100 ePrinter inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet Pro 8100 ePrinter, Colour, 4800 x 1200 DPI, 4, A4, 25000 pages per month, 20 ppm

Long summary description HP Officejet Pro 8100 ePrinter inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP Officejet Pro 8100 ePrinter inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP Officejet Pro 8100 ePrinter. Colour, Number of print cartridges: 4, Maximum duty cycle: 25000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Duplex printing. Wi-Fi. Product colour: Black

Features
Duplex printing *
Yes
Page description languages *
PCL 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
25000 pages per month
Number of print cartridges *
4
Printing
Print resolution colour
4800 x 1200 DPI
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
16 ppm
Borderless printing
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
150 sheets
Paper handling
Maximum print size
216 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Envelopes sizes
C5, C6, DL
Borderless printing media sizes
Letter
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 105 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
USB 2.0
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Internal memory *
128 MB
Maximum internal memory
128 MB
Memory type
DDR3
Printing noise level
6.6 dB
Processor frequency
360 MHz
Design
Market positioning *
Home & office
Product colour *
Black
Power
Power consumption (printing) *
3.84 W
Power consumption (standby)
0.27 W
System requirements
Mac compatibility
Yes
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows Vista Business, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Minimum processor
233MHz
Minimum storage drive space
750 MB
Minimum system requirements
CD-ROM/DVD
Operational conditions
Operating relative humidity (H-H)
20 - 75%
Weight & dimensions
Width
494 mm
Depth
458 mm
Height
202 mm
Weight
11 kg
Packaging data
Package weight
13.9 kg
Other features
Power LED
Yes
Networking features
Fast Ethernet
Supported media weight(s)
220 - 280 g/m²
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 17:58:22
Uk has collected 19 expert reviews for HP Officejet Pro 8100 ePrinter inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
macworld.com.au
Updated:
2013-11-13 17:58:19
If you’re looking for a low-priced colour laser printer for your small office, look again: For a mere $200, you can obtain high-speed, good-quality colour printing with HP’s . This classily-styled colour inkjet printer has Wi-Fi, USB and ethernet and i...
Good Speedy; cheap ink...
Bad Over-saturated colour graphics, $199...
Bottom line Fast and competent, the Officejet Pro 8100 is a more economical choice than a colour laser printer. But so are most business-class inkjets. Related Tags: ePrinter, hp, macworld, macworld australia, Officejet, print, Pro 8100 Be Sociable, Share! Print t...
70%
techadvisor.co.uk
Updated:
2013-11-13 17:58:19
If you're looking for a low-priced colour laser printer for your small office, look again: For a mere £115 (as of 9 May, 2012), you can obtain high-speed, good-quality color printing with HP's Officejet Pro 8100 ePrinter. This classily-styled color ink...
Bottom line Small workgroups looking at color lasers should note that the HP OfficeJet Pro 8100 ePrinter inkjet is faster and cheaper to operate, and that it can print crisp text as well as very nice photos...
70%
apcmag.com
Updated:
2014-04-08 02:49:38
A quiet achiever for the small office, the Pro 8100 is an inkjet printer with USB, Ethernet and Wi-Fi (802.11b/g/n) interfaces.Minimal hardware setup is required (basically plugging in, attaching the duplexer and fitting the four ink cartridges), and t...
70%
macworld.com
Updated:
2013-11-13 17:58:19
If you’re looking for a low-priced color laser printer for your small office, look again: For a mere $150, you can obtain high-speed, good-quality color printing with HP’s Officejet Pro 8100 ePrinter. This classily-styled color inkjet printer has Wi-F...
Good Speedy, * Cheap ink...
Bad Oversaturated color graphics, Price when rated: $150...
70%
pcworld.in
Updated:
2013-11-13 17:58:19
If you're looking for a low-priced color laser printer for your small office, look again: For a mere $150 (as of May 1, 2012), you can obtain high-speed, good-quality color printing with HP's Officejet Pro 8100 ePrinter. This classily-styled has Wi-Fi...
0%
pcworld.com_techhive.com
Updated:
2013-11-13 17:58:19
If you're looking for a low-priced color laser printer for your small office, look again: For a mere $150 (as of May 1, 2012), you can obtain high-speed, good-quality color printing with HP's Officejet Pro 8100 ePrinter. This classily-styled color inkj...
Good Cheap ink, Speedy...
Bad Oversaturated color graphics...
Bottom line Small workgroups looking at color lasers should note that this inkjet is faster and cheaper to operate, and that it can print crisp text as well as very nice photos...
70%
apcmag.com
Updated:
2013-11-13 17:58:22
A quiet achiever for the small office, the Pro 8100 is an inkjet printer with USB, Ethernet and Wi-Fi (802.11b/g/n) interfaces.Minimal hardware setup is required (basically plugging in, attaching the duplexer and fitting the four ink cartridges), and t...
70%
pcmag.com
Updated:
2013-11-13 17:58:22
Whatever capabilities you associate with ink jet printers, odds are you're in for a surprise with the HP Officejet Pro 8100 ePrinter ($149.99 direct).  The one point that should match your expectations is the low initial cost.  Beyond that, it's...
Good Fast. Reasonably high-quality output. Duplexes. Prints through cloud. Low claimed cost per page.
Bad A little big and heavy for an inkjet...
Bottom line The HP Officejet Pro 8100 ePrinter is a prime example of a new generation of inkjets that can go head to head with color lasers on speed while beating them on price...
90%
consumersearch.com
Updated:
2014-06-27 02:16:57
Nice prints at high speeds. The HP Officejet Pro 8100 prints quickly -- up to 20 pages per minute according to the manufacturer, which is even faster than some laser printers. Most reviewers are pleased with the print quality. PCMag.com says graphics are...
Good Fast, Doublesided printing, Easy on consumables...
Bad No photo preview, PictBridge not supported, Some issues finding appropriate drivers...
Bottom line The HP Officejet Pro 8100 is a top-quality, efficient and affordable printer that doesn't waste ink. It produces good-quality text documents, graphics and photos at high speed.PerformanceNice prints at high speeds. The HP Officejet Pro 8100 prints quickly...
0%
buyerslab.com
Updated:
2014-10-10 09:09:06
Buyers Laboratory LLC, the world's leading independent tester of document imaging products, today announced its colour printer and colour printer MFP “Picks” for the most outstanding models tested in the past six months, with honours going to Brother, Can...
0%
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 1 distributor(s)