- - All-in-One PC Black 230 W
- - Intel® Core™ i5 i5-3470 3.2 GHz
- - 58.4 cm (23") Full HD 1920 x 1080 Matt
- - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
- - 500 GB HDD DVD Super Multi Card reader integrated
- - Intel® HD Graphics 2500
- - 2 MP
- - Ethernet LAN 10,100,1000 Mbit/s
- - FreeDOS
Intel Core i5-3470 (6M Cache, 3.20GHz), Intel Q77 Express, 4GB 1600MHz DDR3, 500GB SATA 7200 rpm, 23" WLED Full HD 1920 x 1080, DVD SuperMulti, FreeDOS
Meet business needs now, and into the future with a smart all-in-one PC packed for ultra-performance and rich in multimedia features. Implement intuitive, optional touch in this space-saving design, ideal for business applications and high-traffic areas. Boost productivity with the latest PC technologies and simplify your IT environment with remote manageability and enterprise-class security.
An all-in-one changes everything
- Create an ideal environment that fits your needs with a versatile all-in-one PC. Adjust the brilliant, 58.4 cm (23-inch) diagonal Full-HD display to portrait or landscape orientation, or mount to a wall – perfect for kiosks, lobbies and tight spaces.
Business performance
- Boost productivity with the power of a 2nd and 3rd generation Intel® Core™ vPro™ family processors and bring presentations to life with integrated Intel® HD Graphics. Support more demanding graphics with optional MXM discrete graphics cards.
Control the fleet
- Customize your level of data protection and control PC deployment functions with HP Protect Tools a comprehensive portfolio of security features built into the hardware and software.
Maximize your investment
- Help lower your company’s utility costs with a 90% energy-efficient internal power supply, and extend your PC’s lifespan with HP Power Assistant. Control inherent energy profiles, customize low-power state schedules and enable S3 sleep settings.
HP Compaq Elite 8300, 58.4 cm (23"), Full HD, Intel® Core™ i5, 4 GB, 500 GB, FreeDOS
HP Compaq Elite 8300. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 3.2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black