location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MLT-D1082S toner cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MLT-D1082S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MLT-D1082S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808987588892
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 12:51:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung MLT-D1082S toner cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 1500 pages
  • - Laser printing
Long product name Samsung MLT-D1082S toner cartridge Original Black :
The long product name of Samsung MLT-D1082S toner cartridge Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MLT-D1082S - Black Toner
More>>>
Samsung MLT-D1082S toner cartridge Original Black:
The official description of Samsung MLT-D1082S toner cartridge Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MLT-K4092S Toner black for ML-1640 / ML-2240

Known for high-quality laser printer is SAMSUNG. In order not to affect the performance of these devices, it is recommended to use original toner. It is ensured by a large number of prints and best quality.

Short summary description Samsung MLT-D1082S toner cartridge Original Black:
This short summary of the Samsung MLT-D1082S toner cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MLT-D1082S, 1500 pages, Black

Long summary description Samsung MLT-D1082S toner cartridge Original Black:
This is an auto-generated long summary of Samsung MLT-D1082S toner cartridge Original Black based on the first three specs of the first five spec groups.

Samsung MLT-D1082S. Black toner page yield: 1500 pages, Printing colours: Black

Features
Compatibility *
ML-1640, ML-2240
Black toner page yield *
1500 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Samsung
Packaging data
Package width
329 mm
Package depth
110 mm
Package height
162 mm
Package weight
770 g
Other features
Colour
No
Print technology
Laser printing
Brand Image Product code Product Stock Price from
Freecolor

Freecolor ML1640-FRC toner cartridge 1 pc(s) Black
(show image)
ML1640-FRC ML1640-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Katun

Katun 38867 toner cartridge 1 pc(s) Black
(show image)
38867 38867 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Samsung MLT-D1082S High capacity - For Samsung ML 164x / 224x toner cartridge 1 pc(s) MM Black Laser Toner - Samsung MLT-D1082S High capacity - For Samsung ML 164x / 224x toner cartridge 1 pc(s)
(show image)
65055DK Black Laser Toner - Samsung MLT-D1082S High capacity - For Samsung ML 164x / 224x 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Samsung MLT-D1082S - For Samsung ML 164x / 224x series toner cartridge 1 pc(s) MM Black Laser Toner - Samsung MLT-D1082S - For Samsung ML 164x / 224x series toner cartridge 1 pc(s)
(show image)
65009DK Black Laser Toner - Samsung MLT-D1082S - For Samsung ML 164x / 224x series 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)