location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EY904AA external hard drive 160 GB 7200 RPM Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EY904AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY904AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780673458 show
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2007
Product end of life date
Bullet Points HP EY904AA external hard drive 160 GB 7200 RPM Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 160 GB 7200 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - Grey
Warranty: standard statement: 1-year limited
Long product name HP EY904AA external hard drive 160 GB 7200 RPM Grey :
The long product name of HP EY904AA external hard drive 160 GB 7200 RPM Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

160GB, USB 2.0, 480MBps, 7200RPM
More>>>
HP EY904AA external hard drive 160 GB 7200 RPM Grey:
The official description of HP EY904AA external hard drive 160 GB 7200 RPM Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP PMD drive is the fast and easy way to add high-speed storage to your PC. It provides the storage you need for your digital photos, videos and MP3 files, and its serves as a great way to back up your personal files.

Short summary description HP EY904AA external hard drive 160 GB 7200 RPM Grey:
This short summary of the HP EY904AA external hard drive 160 GB 7200 RPM Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP EY904AA, 160 GB, 7200 RPM, Grey

Long summary description HP EY904AA external hard drive 160 GB 7200 RPM Grey:
This is an auto-generated long summary of HP EY904AA external hard drive 160 GB 7200 RPM Grey based on the first three specs of the first five spec groups.

HP EY904AA. HDD capacity: 160 GB, HDD speed: 7200 RPM. Product colour: Grey

Hard drive
HDD capacity *
160 GB
HDD speed *
7200 RPM
Type
HDD
Ports & interfaces
Maximum data transfer rate *
480 Mbit/s
Features
Product colour *
Grey
Power
Bus powered *
No
External power adapter
Yes
AC adapter input voltage
100-240 V
Power
AC adapter frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-30 - 70 °C
Weight & dimensions
Width
34 mm
Depth
213 mm
Height
119 mm
Other features
USB 2.0 ports quantity
1
DC-in jack
Yes