location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 651A Yellow Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
651A Yellow Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE342A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111121342 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 661609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 05:24:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 651A Yellow Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 651A Toner Cartridges deliver legendary HP print quality.
  • - HP 651 toner cartridges work with: HP LaserJet Enterprise M775; HP LaserJet M775
  • - 1 Yellow (~16,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for enterprise workgroups with managed printing environments and small- and medium-size businesses that are do-it-yourself marketers.
  • - Depend on Original HP 651A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 651A Yellow Original LaserJet Toner Cartridge :
The long product name of HP 651A Yellow Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

651A Yellow Original LaserJet Toner Cartridge
More>>>
HP 651A Yellow Original LaserJet Toner Cartridge:
The official description of HP 651A Yellow Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for enterprise workgroups with managed printing environments and small- and medium-size businesses that are do-it-yourself marketers.

HP 651A Yellow LaserJet Toner Cartridge produces standout business documents with glossy, photo-like colour. Keep business productivity high and avoid wasted time and supplies with reliable Original HP toner cartridges.

Short summary description HP 651A Yellow Original LaserJet Toner Cartridge:
This short summary of the HP 651A Yellow Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 651A Yellow Original LaserJet Toner Cartridge, 16000 pages, Yellow, 1 pc(s)

Long summary description HP 651A Yellow Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 651A Yellow Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 651A Yellow Original LaserJet Toner Cartridge. Colour toner page yield: 16000 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP 651 toner cartridges work with: HP LaserJet Enterprise M775 HP LaserJet M775
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Colour toner page yield *
16000 pages
Type *
Original
Printing colours *
Yellow
Brand compatibility *
HP
OEM code
CE342A
Recycled material percentage
17%
Product colour
Black
HP segment
Enterprise
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
492 mm
Depth
188 mm
Height
225 mm
Weight
1.8 kg
Package width
492 mm
Package depth
188 mm
Package height
225 mm
Weight & dimensions
Package weight
2.72 kg
Package type
Box
Brand-specific features
HP GTIN (EAN/UPC)
886111121342
Technical details
Box contents
Toner cartridge; Recycling guide
Maximum number of stacking cartons
20 pc(s)
Master (outer) cases per pallet layer (EU)
9 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet gross weight
118.4 g
Pallet weight (EU)
118.4 g
Layers per pallet
4 pc(s)
Master (outer) cases per pallet layer
9 pc(s)
Master (outer) cases per pallet
36 pc(s)
Products per pallet
36 pc(s)
Products per pallet (EU)
36 pc(s)
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 1049 mm
Colour
Yes
Print technology
Laser printing
Page yield footnote
ISO/IEC 19798
Pallet size (EU)
1200 x 800 x 1049 mm
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Polska 3 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 3 distributor(s)
Suomi 3 distributor(s)
Australia 5 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
Disclaimer HP 651A Yellow Original LaserJet Toner Cartridge:
Disclaimer

[3] Average color composite (C/M/Y) and black declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.