location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Letter Tray Rack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Letter Tray Rack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53270035
Category:
Plastic object used to sort and store documents on your desk.
Desk Trays/Organizers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz Letter Tray Rack :
The long product name of Leitz Letter Tray Rack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Letter Tray Rack, Blue
More>>>
Leitz Letter Tray Rack:
The official description of Leitz Letter Tray Rack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stable and flexible filing system. Consisting of 3 Plus letter trays Standard in a rack with a top lid.

Features:

- Allows individual letter trays to be removed without affecting the overall stack
- The space between the racks increases the letter tray's capacity
- Desk scratching prevented by non-slip rubber feet on base module

Short summary description Leitz Letter Tray Rack:
This short summary of the Leitz Letter Tray Rack data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Letter Tray Rack, Blue, A4, 3 drawer(s), Letter, 285 x 315 x 355 mm, 2.2 kg

Long summary description Leitz Letter Tray Rack:
This is an auto-generated long summary of Leitz Letter Tray Rack based on the first three specs of the first five spec groups.

Leitz Letter Tray Rack. Product colour: Blue, ISO A-series sizes (A0...A9): A4, Number of drawers: 3 drawer(s). Dimensions (WxDxH): 285 x 315 x 355 mm, Weight: 2.2 kg

Features
Product colour
Blue
ISO A-series sizes (A0...A9)
A4
Non-slip feet
Yes
Label holder
No
Stackable
Yes
Features
Removable lid
Yes
Number of drawers
3 drawer(s)
Suitable for storing
Letter
Weight & dimensions
Dimensions (WxDxH)
285 x 315 x 355 mm
Weight
2.2 kg
Brand Image Product code Product Stock Price from
Leitz Letter Tray Rack Leitz Letter Tray Rack
(show image)
53270095 Letter Tray Rack 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Plus Letter Tray, Standard Leitz Plus Letter Tray, Standard
(show image)
52270025 Plus Letter Tray, Standard 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Plus Letter Tray, Standard Leitz Plus Letter Tray, Standard
(show image)
52270085 Plus Letter Tray, Standard 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Plus Letter Tray, Standard Leitz Plus Letter Tray, Standard
(show image)
52270095 Plus Letter Tray, Standard 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Plus Letter Tray, Standard Leitz Plus Letter Tray, Standard
(show image)
52270035 Plus Letter Tray, Standard 0.00
(excl. VAT)
0 (incl. VAT)