location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton 9PX6KIRTN uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 5400 W 11 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9PX6KIRTN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9PX6KIRTN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743172040190 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 240206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2023 13:17:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Eaton 9PX6KIRTN uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 5400 W 11 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 6 kVA 5400 W
  • - Waveform: Pure sine
  • - 11 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount/Tower Black
Warranty: 2 year
Long product name Eaton 9PX6KIRTN uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 5400 W 11 AC outlet(s) :
The long product name of Eaton 9PX6KIRTN uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 5400 W 11 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9PX with Network Card and Rack Kit, 6000VA
More>>>
Short summary description Eaton 9PX6KIRTN uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 5400 W 11 AC outlet(s):
This short summary of the Eaton 9PX6KIRTN uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 5400 W 11 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton 9PX6KIRTN, Double-conversion (Online), 6 kVA, 5400 W, Pure sine, 176 V, 276 V

Long summary description Eaton 9PX6KIRTN uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 5400 W 11 AC outlet(s):
This is an auto-generated long summary of Eaton 9PX6KIRTN uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 5400 W 11 AC outlet(s) based on the first three specs of the first five spec groups.

Eaton 9PX6KIRTN. UPS topology: Double-conversion (Online), Output power capacity: 6 kVA, Output power: 5400 W. AC outlet types: C13 coupler, C19 coupler, Terminal, Power plug: Terminal, AC outlets quantity: 11 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at half load: 11 min. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 3U. Width: 440 mm, Depth: 685 mm, Height: 130 mm

Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:18:25
Uk has collected 3 expert reviews for Eaton 9PX6KIRTN uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 5400 W 11 AC outlet(s) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
storagereview.com
Updated:
2015-01-04 01:18:25
The Eaton 9PX UPS is a new high-efficiency battery backup designed for the protection of medium-to-high-density IT equipment in computer rooms as well as small data centers in industrial, manufacturing, medical and telecommunications applications. Offered...
Good Tweet, inShare3, December 31st, 2012 by Kevin OBrien, Eaton 9PX UPS Review, The Eaton 9PX UPS is a new highefficiency battery backup designed for the protection of mediumtohighdensity IT equipment in computer rooms as well as small data centers in indu...
Bottom line The Eaton 9PX UPS family offers capacities between 5-11kVA, ideal for businesses that have a rack or more of local infrastructure to protect. Our 6kVA model supports over 30 servers and storage systems in our Enterprise Test Lab, providing robust manageme...
0%
storagereview.com
Updated:
2020-10-15 04:04:27
There is nothing more certain in a datacenter than End of Life product management, where old equipment needs to be cycled out and replaced with newer hardware. This is especially true with battery backup systems, where the core component is generally a se...
0%
Brand Image Product code Product Stock Price from
Eaton

Eaton 9PX8KiPM uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 1 AC outlet(s)
(show image)
9PX8KIPM 9PX8KiPM 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton 9PX11KiPM uninterruptible power supply (UPS) Double-conversion (Online) 11 kVA 10000 W 1 AC outlet(s)
(show image)
9PX11KIPM 9PX11KiPM 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton 9PX 11000i HotSwap uninterruptible power supply (UPS) Double-conversion (Online) 11 kVA 10000 W 5 AC outlet(s)
(show image)
9PX11KIBP 9PX 11000i HotSwap 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton 9PX 5000i HotSwap uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 6 AC outlet(s)
(show image)
9PX5KIBP 9PX 5000i HotSwap 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 9 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)