Warranty:
Your HP branded Peripheral Limited Warranty is a three (3) year (HP Option Limited Warranty Period) parts replacement warranty.
Long product name HP USB Mini Magnetic Stripe Reader with Brackets
:
The long product name of HP USB Mini Magnetic Stripe Reader with Brackets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
FK186AA - USB 2.0, 130g, Black
More>>>
HP USB Mini Magnetic Stripe Reader with Brackets:
The official description of HP USB Mini Magnetic Stripe Reader with Brackets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
HP USB Mini Magnetic Stripe Reader (MSR) is a fully intelligent swipe reader that can be programmed to divide, rearrange, edit and validate fields of magnetic card data.
- Only 3.5 inches long - ideal for retail environments;
- Automatically distinguishes between magnetic data formats;
- Can be used as a free-standing unit, mounted to a surface, or attached to an HP touch screen or flat panel.
Short summary description HP USB Mini Magnetic Stripe Reader with Brackets:
This short summary of the HP USB Mini Magnetic Stripe Reader with Brackets data-sheet is auto-generated and uses the product title and the first six key specs.
HP USB Mini Magnetic Stripe Reader with Brackets, 130 g, 88.9 x 33 x 27.9 mm, 12 pc(s), 1920 pc(s), Black
Long summary description HP USB Mini Magnetic Stripe Reader with Brackets:
This is an auto-generated long summary of HP USB Mini Magnetic Stripe Reader with Brackets based on the first three specs of the first five spec groups.
HP USB Mini Magnetic Stripe Reader with Brackets. Weight: 130 g. Package dimensions (WxDxH): 88.9 x 33 x 27.9 mm. Products per master (outer) case: 12 pc(s), Products per pallet: 1920 pc(s). Product colour: Black