location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L6017tm POS monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L6017tm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1X77AA show
Show alternative article codes used in the online market place
Category: POS Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 468114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jan 2024 08:23:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Warranty: Protected by HP, including a 3 years parts, 3 years labor (3/3/0) standard limitedCertain restrictions and exclusions apply.
Long product name HP L6017tm POS monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen :
The long product name of HP L6017tm POS monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP L6017tm 17-inch Retail Touch Monitor
More>>>
HP L6017tm POS monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen:
The official description of HP L6017tm POS monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The sleek and stylish flush-bezel HP L6017tm 17-inch Retail Touch Monitor is designed for increased performance, enhanced usability, and outstanding durability in retail and hospitality environments.

Short summary description HP L6017tm POS monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen:
This short summary of the HP L6017tm POS monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

HP L6017tm, 43.2 cm (17"), 1280 x 1024 pixels, 225 cd/m², 0.264 x 0.264 mm, 800:1, 30 ms

Long summary description HP L6017tm POS monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen:
This is an auto-generated long summary of HP L6017tm POS monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen based on the first three specs of the first five spec groups.

HP L6017tm. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display brightness: 225 cd/m². Product colour: Black, Country of origin: China. Sustainability certificates: ENERGY STAR

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Display brightness
225 cd/m²
Touchscreen *
Yes
Pixel pitch
0.264 x 0.264 mm
Contrast ratio (typical)
800:1
Response time
30 ms
Display
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Features
Product colour *
Black
Country of origin
China
Certificates
Sustainability certificates
ENERGY STAR
Country Distributor
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)