location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nobo Magnetic Ribbon magnetic board

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nobo Check ‘Nobo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magnetic Ribbon
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1901067
Category:
Magnetic board where pieces of paper etc can be attached using magnets.
Magnetic Boards Check ‘Nobo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:47:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nobo Magnetic Ribbon magnetic board :
The long product name of Nobo Magnetic Ribbon magnetic board. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Magnetic Ribbon 5mm x 2m
More>>>
Short summary description Nobo Magnetic Ribbon magnetic board:
This short summary of the Nobo Magnetic Ribbon magnetic board data-sheet is auto-generated and uses the product title and the first six key specs.

Nobo Magnetic Ribbon

Long summary description Nobo Magnetic Ribbon magnetic board:
This is an auto-generated long summary of Nobo Magnetic Ribbon magnetic board based on the first three specs of the first five spec groups.

Nobo Magnetic Ribbon

Brand Image Product code Product Stock Price from
Nobo

Nobo Magnetic Name Holder 150 x 20mm (10)
(show image)
1901096 Magnetic Name Holder 150 x 20mm (10) 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Self Adhesive Gridding Tape 1.5mmx10m Black
(show image)
1901120 Self Adhesive Gridding Tape 1.5mmx10m Black 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Magnetic Ribbon magnetic board
(show image)
1901116 Magnetic Ribbon 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Magnetic Ribbon magnetic board
(show image)
1901115 Magnetic Ribbon 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Magnetic Ribbon magnetic board
(show image)
1901114 Magnetic Ribbon 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Magnetic Ribbon magnetic board
(show image)
1901113 Magnetic Ribbon 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Magnetic Squares 150x150mm Assorted Colours (6)
(show image)
1901104 Magnetic Squares 150x150mm Assorted Colours (6) 0.00
(excl. VAT)
0 (incl. VAT)