Nobo logo

Nobo Magnetic Self Adhesive Tape 10mmx10m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47302
Info modified on:
14 Mar 2024, 19:14:32
Long product name Nobo Magnetic Self Adhesive Tape 10mmx10m:

10 x 1000mm, Black, Magnetic

Short summary description Nobo Magnetic Self Adhesive Tape 10mmx10m:

Nobo Magnetic Self Adhesive Tape 10mmx10m, Black, China, 10 mm, 1000 mm, 390 g, 190 mm

Long summary description Nobo Magnetic Self Adhesive Tape 10mmx10m:

Nobo Magnetic Self Adhesive Tape 10mmx10m. Product colour: Black, Country of origin: China. Width: 10 mm, Length: 1000 mm, Weight: 390 g. Package width: 190 mm, Package depth: 16 mm, Package height: 160 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.