location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K33970US laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K33970US
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K33970US
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896339700 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:30:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington K33970US laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ethernet LAN 10,100,1000 Mbit/s
Long product name Kensington K33970US laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black :
The long product name of Kensington K33970US laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 Docking Station with DVI/HDMI/VGA Video, Black
More>>>
Kensington K33970US laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
The official description of Kensington K33970US laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultrabooks® and other super slim laptop computers are reliant on sleek good looks but often lack enough ports for connectivity. As a result, you’re constantly plugging and unplugging peripherals to connect to the devices you need. The Kensington USB 3.0 Docking Station turns one USB port into six so that with one hot swappable USB connection you’ll have access to all of your peripherals even a 1080HD video monitor.

- Optimized for Ultrabooks to turn one USB port into 6
- Quick one-touch USB connection for hassle-free setup
- Corporate Install feature allows administrators to install the graphic driver over a MicroSoft® server
- High-speed data transfer of up to 5 Gbps
- 1080p HD video for high quality video
- Faster network and Internet access with Gigabit Ethernet connection
- Audio 2.0 for enhanced sound & Compatible with USB 3.0 and 2.0
- Slim, low-profile design with built-in security slot
- DVI to VGA and DVi – HDMI conversions for greater monitor compatibility
- HDMI 1.3 supported

Short summary description Kensington K33970US laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
This short summary of the Kensington K33970US laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington K33970US, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 10,100,1000 Mbit/s, Black, 241.3 mm, 76.2 mm

Long summary description Kensington K33970US laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
This is an auto-generated long summary of Kensington K33970US laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black based on the first three specs of the first five spec groups.

Kensington K33970US. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black. Package width: 241.3 mm, Package depth: 76.2 mm, Package height: 165.1 mm

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.3
VGA (D-Sub) ports quantity
1
DVI-I ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Network
Ethernet LAN *
Yes
Network
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Product colour *
Black
Audio
Built-in speaker(s)
No
Packaging data
Package width
241.3 mm
Package depth
76.2 mm
Package height
165.1 mm
Package weight
952.5 g
Other features
DVI port
Yes