No. 66/8 Staples
Rexel No. 66/8 Staples (5000), Staples pack, 8 mm, 5000 staples, Silver, 40 sheets, 02030, 02041
Rexel No. 66/8 Staples (5000). Type: Staples pack, Staple leg length: 8 mm, Capacity: 5000 staples. Weight: 370 g, Package width: 71 mm, Package depth: 80 mm. Country of origin: China