location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama ProLite XB2485WSU-B1 computer monitor 61.2 cm (24.1") 1920 x 1200 pixels LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XB2485WSU-B1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XB2485WSU-B1
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:04:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iiyama ProLite XB2485WSU-B1 computer monitor 61.2 cm (24.1") 1920 x 1200 pixels LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 61.2 cm (24.1") LED IPS
  • - 1920 x 1200 pixels 16:10
  • - 5 ms 300 cd/m² 1000:1
  • - 36 W
Long product name iiyama ProLite XB2485WSU-B1 computer monitor 61.2 cm (24.1") 1920 x 1200 pixels LED Black :
The long product name of iiyama ProLite XB2485WSU-B1 computer monitor 61.2 cm (24.1") 1920 x 1200 pixels LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24.1" IPS, 1920 x 1200, 5 ms, 300 cd/m2, 1000 : 1, VGA, DVI-D & DisplayPort
More>>>
iiyama ProLite XB2485WSU-B1 computer monitor 61.2 cm (24.1") 1920 x 1200 pixels LED Black:
The official description of iiyama ProLite XB2485WSU-B1 computer monitor 61.2 cm (24.1") 1920 x 1200 pixels LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ProLite XB2485WSU is a 24” LED backlit LCD Screen featuring IPS Panel technology which is considered to be the best all-round panel type. It offers accurate and consistent colour reproduction with wide viewing angles (178°/178°) and great response time (5ms). The ProLite XB2485WSU features 1920 x 1200 native screen resolution, has a 5 000,000:1 Advanced Contrast Ratio and 300 cd/m² brightness offering the user clear and vivid images. An array of inputs including DisplayPort, DVI, VGA and USB connections ensure compatibility across a range of devices including games consoles and work stations. Height Adjustable and Portrait Mode base provides the greatest comfort in use. It also has two integrated stereo speakers and is VESA mount compatible. It will provide both excellent performance for photographic design and web-design and is also an excellent choice for Universities, Corporate and Financial Markets, as well as the rapidly expanding demand for Multi Monitor applications.

LED-Backlit
A typical CCFL LCD uses four backlight lamps. Using LED diodes considerably lowers the power consumption and reduces the CO2 emission into the environment making this LCD a true ECO-Friendly product.

ACR
Contrast Ratio is a measurement of the difference between the darkest black and the brightest white your monitor can display. Advanced Contrast Ratio is a feature that automatically adjusts contrast and brightness of the screen to assure perfect picture quality while watching films and playing games.

VESA
VESA mount compliance means you can easily mount your monitor to a wall.

HAS
A Height Adjustable Stand allows you to set the perfect position of the screen ensuring ergonomic posture and optimal viewing comfort which benefits not only your health but also productivity.

IPS PANEL TECHNOLOGY
The IPS panel technology guarantees consistent colour reproduction with wide viewing angles and high contrast and therefore it is especially recommended for graphics design and other applications which require colours to be displayed accurately. The response time of the panel allows for smooth playback while watching films and playing games, making the IPS the best all-round technology suitable for both business and home use.

Speakers
This LED monitor is equipped with two high quality stereo speakers.

OverDrive ON / OFF
When very fast graphics are displayed your monitor can sometimes get blurry. Turning on the OverDrive feature will eliminate that.

Pivot
Screen rotation means you can change the position of the screen from landscape into portrait. This feature can be very handy while working with long spreadsheets or texts.

Short summary description iiyama ProLite XB2485WSU-B1 computer monitor 61.2 cm (24.1") 1920 x 1200 pixels LED Black:
This short summary of the iiyama ProLite XB2485WSU-B1 computer monitor 61.2 cm (24.1") 1920 x 1200 pixels LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama ProLite XB2485WSU-B1, 61.2 cm (24.1"), 1920 x 1200 pixels, LED, LCD, 5 ms, Black

Long summary description iiyama ProLite XB2485WSU-B1 computer monitor 61.2 cm (24.1") 1920 x 1200 pixels LED Black:
This is an auto-generated long summary of iiyama ProLite XB2485WSU-B1 computer monitor 61.2 cm (24.1") 1920 x 1200 pixels LED Black based on the first three specs of the first five spec groups.

iiyama ProLite XB2485WSU-B1. Display diagonal: 61.2 cm (24.1"), Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
61.2 cm (24.1")
Display resolution *
1920 x 1200 pixels
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.270 x 0.270 mm
Horizontal scan range
30 - 94 kHz
Vertical scan range
50 - 75 Hz
Viewable size, horizontal
51.8 cm
Viewable size, vertical
32.4 cm
Separate H/V sync
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
1.5 W
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI port
Yes
DVI-D ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
11 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivel angle range
-160 - 160°
Tilt angle range
-5 - 22°
Power
Power consumption (typical) *
36 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (without stand)
561 mm
Depth (without stand)
244.5 mm
Height (without stand)
416 mm
Weight (without stand)
6.4 kg
Sustainability
Sustainability certificates
ENERGY STAR
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LCD
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2013-05-19 02:18:46
Uk has collected 17 expert reviews for iiyama ProLite XB2485WSU-B1 computer monitor 61.2 cm (24.1") 1920 x 1200 pixels LED Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-05-19 02:18:46
The Iiyama Prolite XB2485WSU is a height-adjustable IPS monitor with a 1,900x1,200 resolution, and you can also rotate it to use in portrait mode. It has a slightly squarer 16:10 aspect ratio than most other monitors to accommodate its larger resolutio...
Bottom line Its larger resolution is useful, but this height-adjustable monitor doesn’t have the image quality to match its high price...
60%
uk.hardware.info
Updated:
2013-05-19 02:18:46
There are those that swear by monitors with a resolution of 1900x1200 pixels, and feel that an extra 129,600 pixels make all the difference. Of course there's something to be said for a little additional vertical space. We were therefore excited to hear...
Bottom line When the Iiyama ProLite XB2485WSU was announced, the question everybody wanted answered is whether this would be the screen that beats the Dell Ultrasharp U2412M. That Dell monitor became a benchmark for quality monitors, earned our Gold Award, and has...
0%
digitalversus.com
Updated:
2013-05-19 02:18:46
Iiyama looks to have all the ingredients for success with the XB2485WSU, including an IPS screen panel, 1920 x 1200-pixel resolution, a height-adjustable stand and a USB hub. We therefore...
Good Screen def: 1920 x 1200 pixels, Wide viewing angles, High contrast (1100:1), Practical stand, Four USB ports...
Bad Poor response time, not fast enough for gamers, Colours won't be accurate enough for the most demanding users (Delta E = 3.9), No HDMI input...
Bottom line While the tech specs looked amazing on paper, this 24" Iiyama ProLite XB2485WSU monitor is only really suitable for office computing and web browsing. Then again, it's in these fields that the screen's native resolution (1920 x 1200 pixels) will be a real...
80%
Country Distributor
Deutschland 1 distributor(s)
Nederland 1 distributor(s)