Canon logo

Canon PGI-72M Magenta Ink Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
290570
Info modified on:
01 Feb 2024, 18:14:42
Bullet Points Canon PGI-72M Magenta Ink Cartridge:
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges†††
  • - Genuine Canon Ink provides consistent quality prints 100% of the time†††
  • - Genuine Canon Ink is 100% reliable so you can print with less stress†††
  • - Return every ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly.
Long product name Canon PGI-72M Magenta Ink Cartridge:

PGI-72M Magenta Ink Cartridge

Canon PGI-72M Magenta Ink Cartridge:

The LUCIA ink range of professional inks deliver rich, high density colours excellent colour gamut and reliable quality. This pigment-based ink system offers outstanding photo permanence. The 14ml magenta ink tank allows you to print up to 710 photos in 10x15cm or 85 in A3+ size at ISO/IEC 29102† standard.

Short summary description Canon PGI-72M Magenta Ink Cartridge:

Canon PGI-72M Magenta Ink Cartridge, Standard Yield, Photo magenta, Dye-based ink, 1 pc(s), 710 pages

Long summary description Canon PGI-72M Magenta Ink Cartridge:

Canon PGI-72M Magenta Ink Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Colour ink page yield: 710 pages, Printing colours: Photo magenta, Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.