Canon logo

Canon CLI-42GY Grey Ink Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
331338
Info modified on:
01 Feb 2024, 18:14:42
Bullet Points Canon CLI-42GY Grey Ink Cartridge:
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges²
  • - Genuine Canon Ink provides consistent quality prints 100% of the time²
  • - Genuine Canon Ink is 100% reliable so you can print with less stress²
  • - Return every toner ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly.
Long product name Canon CLI-42GY Grey Ink Cartridge:

CLI-42GY Grey Ink Cartridge

Canon CLI-42GY Grey Ink Cartridge:

The ChromaLife100+ dye-based ink range delivers stunning quality and vibrant photos in colour and monochrome. The 13ml grey ink tank allows you to print up to 492 photos in 10x15cm or 70 in A3+ size at ISO/IEC 24711¹ standard.

Short summary description Canon CLI-42GY Grey Ink Cartridge:

Canon CLI-42GY Grey Ink Cartridge, Standard Yield, Grey, Pigment-based ink, 1 pc(s), 492 pages

Long summary description Canon CLI-42GY Grey Ink Cartridge:

Canon CLI-42GY Grey Ink Cartridge. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Colour ink page yield: 492 pages, Printing colours: Grey, Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.