Canon logo

Canon i-SENSYS MF4750 Laser A4 600 x 1200 DPI 23 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99878
Info modified on:
25 Nov 2020, 15:24:31
Short summary description Canon i-SENSYS MF4750 Laser A4 600 x 1200 DPI 23 ppm:

Canon i-SENSYS MF4750, Laser, Mono printing, 600 x 1200 DPI, Mono copying, Colour scanning, A4

Long summary description Canon i-SENSYS MF4750 Laser A4 600 x 1200 DPI 23 ppm:

Canon i-SENSYS MF4750. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.