location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF4870dn Laser A4 1200 x 600 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF4870dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6371B069 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF4870dn Laser A4 1200 x 600 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 600 DPI
  • - Printing colours: Black
  • - A4 25 ppm
  • - Mono copying Mono scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB
  • - 12.5 kg
Long product name Canon i-SENSYS MF4870dn Laser A4 1200 x 600 DPI 25 ppm :
The long product name of Canon i-SENSYS MF4870dn Laser A4 1200 x 600 DPI 25 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-SENSYS MF4870DN - Laser, Print/Copy/Scan/Fax, 25 ppm A4, 600 x 600 dpi, USB 2.0, Fast Ethernet
More>>>
Canon i-SENSYS MF4870dn Laser A4 1200 x 600 DPI 25 ppm:
The official description of Canon i-SENSYS MF4870dn Laser A4 1200 x 600 DPI 25 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Productive multifunctional for small workgroups that is easy-to-use and share

Network ready, mono laser multifunctional that is ideal for small workgroups. With automatic double-sided printing, tilting display and one-touch solution keys, it’s the perfect productivity booster.

- Network ready multifunctional: print, copy, scan and fax
- Fast, 25ppm mono laser print and copy speed
- Save paper with automatic double-sided printing
- Easy-to-use, one touch solution keys and tilting control panel
- Highly energy efficient
- Quiet Mode

Greater connectivity for easy sharing
This compact and stylish, black and white multifunctional, ideal for the modern office, provides the All-in-One convenience of a professional quality printer, scanner, copier and fax – where every feature is designed to work seamlessly together. Network ready, its productivity boosting features include user friendly network scanning direct to your PC. Its space-saving design also makes it easier to place this multifunctional device virtually anywhere.

Fast, high quality output
There’s no waiting for the professional looking documents you need, with a mono laser print and copy speed of 25ppm. An exceptionally high 1200 x 600 dpi enhanced resolution ensures impressively detailed documents with sharp text and smooth grayscale graphics.

Save paper and time
Automatic double-sided printing saves money by reducing paper usage and produces professional-looking documents.

Increased efficiency
The versatile, tilting display allows you to adjust the i-SENSYS MF4870dn to suit your way of working. You can set the panel vertically when using it on the desktop or position it to face upwards if you prefer to work standing over the device. A large LCD display shows the information you need at a glance. Quick one-touch solution keys make scanning and copying workflows easier to set up, even for novice users, so it’s easy to send scans to file and save paper by copying several images to one sheet.

Market leading energy efficiency
Cut energy costs with no impact on performance through Canon’s Quick First-Print technologies. With this technology there’s no long wait for your documents as the device is quick to print from sleep mode. It has a low energy consumption of just 1.4 Watts in sleep mode, reducing its environmental impact, and a market leading TEC rating.

Quiet Mode
For quieter operation in any busy environment, Quiet Mode ensures less noisy printing so you can work without distraction.

All-in-One cartridge
The All-in-One cartridges – which combine the toner, drum and cleaning units to reduce maintenance and increase reliability – minimise consumables and are easily recyclable.

Short summary description Canon i-SENSYS MF4870dn Laser A4 1200 x 600 DPI 25 ppm:
This short summary of the Canon i-SENSYS MF4870dn Laser A4 1200 x 600 DPI 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF4870dn, Laser, Mono printing, 1200 x 600 DPI, Mono copying, Mono scanning, A4

Long summary description Canon i-SENSYS MF4870dn Laser A4 1200 x 600 DPI 25 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF4870dn Laser A4 1200 x 600 DPI 25 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF4870dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Time to first page (black, normal)
6 s
Print margins (top, bottom, right, left)
5 mm
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
25 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed scanner
Input colour depth
24 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax resolution (black)
200 x 400 DPI
Modem speed
33.6 Kbit/s
Fax memory
256 pages
Auto-redialing
Yes
Fax forwarding
Yes
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Printing colours *
Black
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Internal memory *
128 MB
Sound power level (standby)
51 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (average operating)
560 W
Power consumption (standby)
5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Operating temperature (T-T)
50 - 86 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
12.5 kg
Other features
Networking features
Fast LAN
Dimensions (WxDxH)
390 x 439 x 360 mm
Network ready
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
No