location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF4730 Laser A4 1200 x 600 DPI 23 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF4730
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6371B039 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF4730 Laser A4 1200 x 600 DPI 23 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 600 DPI
  • - Printing colours: Black
  • - A4 23 ppm
  • - Mono copying Colour scanning
  • - USB port
  • - Internal memory: 128 MB
  • - 11.9 kg
Long product name Canon i-SENSYS MF4730 Laser A4 1200 x 600 DPI 23 ppm :
The long product name of Canon i-SENSYS MF4730 Laser A4 1200 x 600 DPI 23 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-Sensys MF4730, print: 23ppm, 1200x600DPI, copy: 23ppm, 600x600DPI, Scan: 600x600DPI, 128MB, LCD, USB 2.0, 11.9kg, black
More>>>
Canon i-SENSYS MF4730 Laser A4 1200 x 600 DPI 23 ppm:
The official description of Canon i-SENSYS MF4730 Laser A4 1200 x 600 DPI 23 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advanced multifunctional
This mono laser All-in-One is a professional quality printer, scanner and copier that’s easy-to-use in the home or small office.

Fast printing and copying
The mono laser print and copy speed of 23ppm ensures there’s no waiting by the machine for documents to be output. The enhanced 1200 x 600 dpi resolution ensures professional looking documents are delivered with a high level of detail, including sharp text and smooth graphics.

Productivity booster
Simple to operate, even for the novice user, the i-SENSYS MF4730 has a versatile, tilting display that adapts to the way you work. For use on the desktop the panel can be set vertically or placed facing upwards if you prefer to work standing over the device. A large LCD display shows the information you need at a glance.

Easy operation
For greater efficiency, scanning and copying workflows are easy to set up, using the one-touch solution keys to send scans to file, or save paper by copying several images to one sheet.

Time-saver
Work more productively and spend less time waiting by the machine, with the 35-sheet Automatic Document Feeder (ADF).

Class leading energy efficiency
With the i-SENSYS MF4730 you can cut energy consumption – and costs – without affecting performance. With a class leading TEC rating, this device consumes just 1.4 Watts in sleep mode, reducing its environmental impact.

Stylish and compact
The sleek, modern look of the i-SENSYS MF4730 will suit any office environment. Its stylish, compact design means it takes up little space on the desktop and can easily fit, virtually anywhere.

Quiet Mode
For quieter operation in any busy environment, Quiet Mode ensures less noisy printing so you can work without distraction.

Quick First-Print
There’s no waiting for documents, as Canon’s Quick-First Print technologies ensure the device is quick to print from sleep mode.

All-in-One cartridge
The All-in-One cartridge ensures maintenance-free operation and increases reliability. Replace the Authentic Canon Laser Cartridge – containing toner, drum and cleaning units – in seconds and your multifunctional is as good as new. The cartridges minimise consumables and are easily recyclable.

Short summary description Canon i-SENSYS MF4730 Laser A4 1200 x 600 DPI 23 ppm:
This short summary of the Canon i-SENSYS MF4730 Laser A4 1200 x 600 DPI 23 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF4730, Laser, Mono printing, 1200 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description Canon i-SENSYS MF4730 Laser A4 1200 x 600 DPI 23 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF4730 Laser A4 1200 x 600 DPI 23 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF4730. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4

Printing
Print resolution black
1200 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Warm-up time
13.5 s
Time to first page (black, normal)
6 s
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
23 cpm
Time to first copy (black, normal)
9 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed & ADF scanner
Input colour depth
24 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
UFRII-LT
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
Executive, Oficio, Statement
Envelopes sizes
10, C5, DL
Custom media width
76.2 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Internal memory *
128 MB
Sound pressure level (printing)
50 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (average operating)
1320 W
Power consumption (PowerSave)
1.4 W
Power consumption (standby)
5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
439 mm
Height
360 mm
Weight
11.9 kg
Packaging content
Drivers included
Yes
Other features
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Scan
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 10:17:22
Uk has collected 2 expert reviews for Canon i-SENSYS MF4730 Laser A4 1200 x 600 DPI 23 ppm and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
macworld.co.uk
Updated:
2013-06-12 10:17:19
Inkjet printers may be very versatile, but a recent news report revealed that the ink they use is seven times more expensive than vintage champagne. Home workers and small businesses that simply want an affordable black-and-white printer will probably...
Good fast, affordable laser printer with low running costs.
Bad no network connectivity or duplex printing...
Bottom line If you need a colour printer for photos or presentation graphics then an inkjet printer may still be the better option. However, people who simply need an affordable mono printer for their business documents will find that the MF4730 provides good quality...
80%
gadgetspeak.com
Updated:
2015-06-04 03:54:07
The software refuses to install on 64bit systems and although I looked on the Canon site and there were a couple of drivers that claimed to be for 64bit Windows they refused to install for me, so I installed it on a 32bit system and it installed without p...
72%
Country Distributor
Nederland 1 distributor(s)