location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS Fax-L410 fax machine Laser 33.6 Kbit/s A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fax-L410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6356B012 show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2022 11:19:34
The date of the most recent change of this product data-sheet in Icecat.
Starter Guide (13.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon i-SENSYS Fax-L410 fax machine Laser 33.6 Kbit/s A4 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 33.6 Kbit/s
  • - 3 sec/page
  • - Copy function
  • - Maximum standard media size: A4
  • - LCD
Warranty: 2 years
Long product name Canon i-SENSYS Fax-L410 fax machine Laser 33.6 Kbit/s A4 White :
The long product name of Canon i-SENSYS Fax-L410 fax machine Laser 33.6 Kbit/s A4 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mono Laser, Fax/Print/Scan/Copy, LCD, 13.9kg, White
More>>>
Canon i-SENSYS Fax-L410 fax machine Laser 33.6 Kbit/s A4 White:
The official description of Canon i-SENSYS Fax-L410 fax machine Laser 33.6 Kbit/s A4 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This robust, compact Super G3 laser fax machine, with its large LCD display, fast performance and automatic duplex ADF, is ideal for everyday use within any business.

Benefits
- Robust, compact Super G3 fax machine
- Large 512-page* memory
- Quick faxing with 39 one-touch and 200 coded speed dials
- Automatic double-sided printing, copying and faxing
- Fast copy and laser print speed: 25ppm
- Highly energy efficient

Detailed Features

Fast faxing
This high speed laser fax, printer and copier has a robust design that makes it perfect to deal with the everyday demands of a busy office. Productivity is boosted as there’s little time spent by the fax machine waiting for documents. Several faxes can be received quickly without blocking the line, saving even more time, with speedy transmission also significantly reducing phone costs.

More productive, trouble-free faxing
There’s no worrying about whether your fax will be received, should paper or toner run out when you’re away from the office, as the i-SENSYS FAX-L410 will store faxes in its large 512-page* memory. For added convenience you can scan faxes into memory to send later. Dual Access means this can even be done at the same time as incoming faxes are being received. Canon’s unique Ultra-High Quality 256 grayscale imaging technology ensures clearer detail on faxes, even where diagrams or photos are combined with text.
Increased efficiency

The i-SENSYS FAX-L410 simplifies usability with its intuitive, large LCD display. Faxing is quicker through the 39 one-touch and 200 coded speed dials, which stores regularly used numbers so they do not need to be redialled every time. The 250-sheet paper capacity minimises the time spent refilling the cassette. With a handset as standard, it’s possible to receive voice calls on the same line and send faxes manually, useful if you need to call the user of the receiving fax machine first.

Use less paper and reduce wasted time
Automatic double-sided printing saves money by reducing paper usage. The Duplex Automatic Document Feeder (DADF) also makes it easier to copy and fax two sided documents as they can be scanned in one operation.

Fast laser printing
Use the i-SENSYS FAX-L410, with its rapid copy and laser print speed of 25ppm, as an additional laser printer for your workgroup. There’s no waiting around for prints, copies or receiving faxes either, as Quick First-Print from sleep mode means there’s no warm up time from standby.

Highly energy efficient
Save energy and cost through the i-SENSYS FAX-L410’s sustainable features. It is Energy Star® qualified and consumes only 1.4 Watts in sleep mode. The All-in-One cartridges – which combine the toner, drum and cleaning units to reduce maintenance requirement and increase reliability – minimise consumables and are easily recyclable.

Short summary description Canon i-SENSYS Fax-L410 fax machine Laser 33.6 Kbit/s A4 White:
This short summary of the Canon i-SENSYS Fax-L410 fax machine Laser 33.6 Kbit/s A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS Fax-L410, Laser, 33.6 Kbit/s, Fine, Photo, Standard, Super fine, 3 sec/page, MH, MMR, MR, ITU-T G3

Long summary description Canon i-SENSYS Fax-L410 fax machine Laser 33.6 Kbit/s A4 White:
This is an auto-generated long summary of Canon i-SENSYS Fax-L410 fax machine Laser 33.6 Kbit/s A4 White based on the first three specs of the first five spec groups.

Canon i-SENSYS Fax-L410. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax resolution modes: Fine, Photo, Standard, Super fine. Maximum copy resolution: 600 x 600 DPI, Copy speed (black, normal quality, A4): 25 cpm, Maximum number of copies: 99 copies. Maximum standard media size: A4, Maximum media size (WxH): 216 x 356 mm, ISO A-series sizes (A0...A9): A4, A5. Standard input capacity: 250 sheets, Auto document feeder (ADF) input capacity: 50 sheets. Display: LCD, Display number of lines: 5 lines

Fax
Print technology *
Laser
Colour faxing *
No
Modem speed *
33.6 Kbit/s
Fax resolution modes
Fine, Photo, Standard, Super fine
Fax transmission speed
3 sec/page
Error Correction Mode (ECM)
Yes
Fax coding methods
MH, MMR, MR
Fax compatibility
ITU-T G3
Fax delayed sending
Yes
Fax polling
Yes
Fax dual access
Yes
Fax retrieval
No
Fax broadcasting
249 locations
Auto-redialing
Yes
Group dial
238
One-touch dials
39
Tel/Fax switch
Yes
Phone features
On-hook dialling
Yes
Copying
Copy function *
Yes
Maximum copy resolution
600 x 600 DPI
Copy speed (black, normal quality, A4)
25 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Greyscale levels
256
Paper handling
Maximum standard media size *
A4
Maximum media size (WxH)
216 x 356 mm
ISO A-series sizes (A0...A9)
A4, A5
Paper tray media types
Envelopes
Input & output capacity
Standard input capacity
250 sheets
Auto document feeder (ADF) input capacity
50 sheets
Display
Display
LCD
Display number of lines
5 lines
Memory
Maximum internal memory
128 MB
Fax memory
512 pages
Technical details
Product colour
White
Navigation key
Yes
Wi-Fi
No
Sustainability certificates
ENERGY STAR
Sound emission
Noise level
50 dB
Endurance
Maximum duty cycle
10000 pages per month
Weight & dimensions
Dimensions (WxDxH)
475 x 445 x 558 mm
Weight
13.9 kg
Software
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Professional, Windows XP Professional x64
Power
Power consumption (typical)
560 W
Power consumption (standby)
4.5 W
Power consumption (PowerSave)
1.4 W
AC input voltage
200-240 V
AC input frequency
50 - 60 Hz
Scanning
Scan speed
2.5 sec/page
Scanner type
ADF scanner
Other features
Power supply type
AC
Colour scanning
Yes
Printing colours
Black
Brand Image Product code Product Stock Price from
Canon i-SENSYS Fax-L170 fax machine Laser 33.6 Kbit/s 200 x 400 DPI A4 White Canon i-SENSYS Fax-L170 fax machine Laser 33.6 Kbit/s 200 x 400 DPI A4 White
(show image)
5258B030 Fax-L170 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS Fax-L150 fax machine Laser 33.6 Kbit/s 200 x 400 DPI A4 Black, White Canon i-SENSYS Fax-L150 fax machine Laser 33.6 Kbit/s 200 x 400 DPI A4 Black, White
(show image)
5258B022 Fax-L150 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)