location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Pro-100 photo printer Inkjet 4800 x 2400 DPI A3+ (330 × 483 mm) Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro-100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6228B009 show
Show alternative article codes used in the online market place
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Pro-100 photo printer Inkjet 4800 x 2400 DPI A3+ (330 × 483 mm) Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 4800 x 2400 DPI A3+ (330 × 483 mm)
  • - Inkjet Borderless printing
  • - Printing colours: Black, Cyan, Grey, Light grey, Magenta, Photo cyan, Photo magenta, Yellow
  • - Wi-Fi Ethernet LAN USB port
Long product name Canon Pro-100 photo printer Inkjet 4800 x 2400 DPI A3+ (330 × 483 mm) Wi-Fi :
The long product name of Canon Pro-100 photo printer Inkjet 4800 x 2400 DPI A3+ (330 × 483 mm) Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA PRO-100 - 4800 x 2400 dpi, A3+, DVD / CD Print, USB 2.0, WLAN, Fast Ethernet, PictBridge, 19W
More>>>
Canon Pro-100 photo printer Inkjet 4800 x 2400 DPI A3+ (330 × 483 mm) Wi-Fi:
The official description of Canon Pro-100 photo printer Inkjet 4800 x 2400 DPI A3+ (330 × 483 mm) Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create stunning colour and monochrome photographs at home. This 8-ink A3+ photo printer offers outstanding photo quality, fast print speeds and support for a wide range of media.

Benefits
- Stunning photos up to A3+ at home
- Rich colours with 8-ink dye-based system
- Quality grayscale prints with 3 mono inks
- Fast printing: A3+ photo in 1min 30sec
- Print plug-in for efficient workflow
- Wide range of media support

Professional quality photos at home
When it comes to producing exhibition quality images at home the PIXMA PRO-100 is the perfect choice. The 8-ink system allows you to print stunning quality, vibrant prints in colour and monochrome in sizes from 10x15cm up to A3+ or even 35cm (14”) wide.

Vibrant and exciting
The ChromaLife100+ dye-based inks deliver truly vibrant photos and offer unrivalled sheen when used with glossy papers. The new 8-ink system includes three monochrome inks for wider range of colours, especially in dark areas, and produces beautiful black and white photographs with smooth tonal gradations.

Quality with speed
Print great looking photographs fast. The PIXMA PRO-100 uses a FINE technology print head with 3pl ink droplets, which delivers up to 4800dpi print resolution. An A3+ bordered photo can be produced in approx. 90 seconds in colour and less than three minutes in black and white.

Wide connectivity
With Wi-Fi and Ethernet connectivity you can locate the printer anywhere – perfect for serious home-based photographers. Using Canon’s Easy-PhotoPrint app you can print photos directly from smartphones and tablet devices, while Apple AirPrint support enables wireless printing from your iPhone, iPad and iPod touch.

Seamless workflow
Professional photo printing is made easy through the Print Studio Pro plug-in, which works with most major digital photo applications, including Adobe Lightroom, Adobe Photoshop and Canon Digital Photo Professional. Canon’s new PRO Mode (printer driver colour profile) helps to ensure that the printed colours accurately match those shown on the screen.

Extensive choice of papers
The PIXMA PRO-100 gives you complete freedom to print on the paper that suits you best. You can print on genuine Canon glossy, semi-gloss, lustre and matte papers as well as many popular photo and fine art papers from well-known manufacturers such as Hahnemühle, Ilford and Canson.

Get Creative
Bring memories back to life using the photo organising capabilities of My Image Garden software, which includes face recognition and the ability to combine photographs in creative ways for printing. With the Print Your Days app you can print your and your friends’ photos directly from Facebook.

Short summary description Canon Pro-100 photo printer Inkjet 4800 x 2400 DPI A3+ (330 × 483 mm) Wi-Fi:
This short summary of the Canon Pro-100 photo printer Inkjet 4800 x 2400 DPI A3+ (330 × 483 mm) Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Pro-100, Inkjet, 4800 x 2400 DPI, A3+ (330 × 483 mm), Borderless printing, Wi-Fi, Direct printing

Long summary description Canon Pro-100 photo printer Inkjet 4800 x 2400 DPI A3+ (330 × 483 mm) Wi-Fi:
This is an auto-generated long summary of Canon Pro-100 photo printer Inkjet 4800 x 2400 DPI A3+ (330 × 483 mm) Wi-Fi based on the first three specs of the first five spec groups.

Canon Pro-100. Print technology: Inkjet, Maximum resolution: 4800 x 2400 DPI. Maximum print size: A3+ (330 × 483 mm). Borderless printing. Wi-Fi. Direct printing. Product colour: Black, Silver

Printing
Borderless printing *
Yes
Print technology *
Inkjet
Maximum resolution *
4800 x 2400 DPI
Features
Market positioning *
Business
Product colour *
Black, Silver
Number of print cartridges
8
Printing colours
Black, Cyan, Grey, Light grey, Magenta, Photo cyan, Photo magenta, Yellow
Built-in display
No
Input & output capacity
Total input capacity
150 sheets
Paper input type
Paper tray
Paper handling
Maximum print size *
A3+ (330 × 483 mm)
Paper tray media types
Art paper, High resolution paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9)
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Non-ISO print media sizes
Legal, Letter
Photo paper sizes (imperial)
4x6, 5x7, 8x10, 10x12
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
USB connector
USB Type-B
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Bluetooth *
No
Performance
Card reader integrated
No
Sound pressure level (printing)
38.5 dB
Power
Power source *
AC
Power consumption (printing) *
19 W
Power consumption (standby)
2.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
689 mm
Depth
385 mm
Height
215 mm
Weight
19.7 kg
Other features
Mac compatibility
Yes
Compatible operating systems
Windows 7 / Vista (SP1, SP2) / XP Mac OS X 10.5.8 - 10.8
DVD/CD printing
Yes
Network ready
Yes
Media thickness
0.6 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 01:17:36
Uk has collected 35 expert reviews for Canon Pro-100 photo printer Inkjet 4800 x 2400 DPI A3+ (330 × 483 mm) Wi-Fi and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
techradar.com
Updated:
2013-05-18 01:17:35
Photokina 2012 saw the launch of the A3+ Canon Pixma Pro-100, set to replace the Canon Pixma Pro9000 Mark II . The Canon Pixma Pro-100 sits under the Canon Pixma Pro-10 and Canon Pixma Pro-1 in the company's A3+ (13 x 19 inches) photo printer hierarchy...
Good Excellent colour and mono prints, Relatively fast, Substantial build quality, Competitive price...
Bad Uninspiring quality on matt media, Comparatively high cost of ink, Dye, based inks less resilient...
Bottom line Although Canon's Pixma Pro-1 still offers the ultimate in A3+ (13 x 19 inches) print quality, we've been impressed at how close the Canon Pixma Pro-100 comes to matching the performance of its considerably pricier sibling. Despite being around 30% lighte...
90%
expertreviews.co.uk
Updated:
2013-08-01 02:01:07
The Canon Pixma Pro-100 is the entry-level model in Canon's Pro range of A3+ printers, aimed at semi-professional and professional photographers and printers. It uses the same ChromaLife 100 inks as many of Canon's smaller A4 inkjet printers and MFPs, whi...
Bottom line Cheaper to buy and run than other A3+ inkjets, with great print quality to boot...
100%
dpexpert.com.au
Updated:
2013-08-03 06:33:24
REVIEW—CANON PIXMA PRO-100 PRINTER] by terry on 31 July 2013 Price: $750 (approx street price)Superb prints, remarkable price THE LOW-DOWN: This A3+ printer uses eight dye-ink cartridges, including three black and grey inks for better monochrome prin...
0%
Digitaltrends.com
Updated:
2014-04-25 01:16:15
With smartphone photography , an ordinary consumer photo printer will do a decent job printing out selfies or photos from Facebook, in 4 x 6. But if you're using a more advanced camera, like a DSLR with a bag full of lenses, the typical home photo printer...
Good Print size up to 13x19, Excellent output quality, Black inks generate excellent monochrome prints...
Bad Large and heavy, Slower print times...
Bottom line In general, stepping up from a home/consumer photo printer to one that is capable of doing justice to true photography is a large and expensive leap. The paradox is, while the Pro-100 is considerably more expensive than a consumer model, it's actually a...
70%
avhub.com.au
Updated:
2014-06-05 01:23:04
Following his test of the pigmented-ink PRO-10 in the last issue, Trevern Dawes turns his attention to its dye-based cousin, the Pixma PRO-100 which replaces the popular Pro9000 Mark II. Canon's Pixma Pro9000 Mark II established a reputation as a dye b...
0%
photoreview.com.au
Updated:
2014-06-07 01:22:21
Launched at Photokina 2012, Canon's PIXMA Pro-100 is the entry-level model in Canon's PIXMA Pro series of A3+ desktop printers. The other model is the pigment-ink PIXMA Pro-10. Both models have been designed primarily for photo enthusiasts and feature a s...
Bottom line This printer is ideal for enthusiast photographers who like printing on glossy paper and who don't produce large quantities of prints.The decision to purchase this printer will probably depend on whether you see it as good value for money. In fact, the ma...
83%
brisbanetimes.com.au
Updated:
2014-06-12 01:20:22
This A3+ printer uses eight dye-ink cartridges, including one black and two grey inks for better monochrome printing. Canon's ChromaLife 100 inks have a claimed life expectancy of 100 years or more. Print resolution is 4800 x 2400, reproducing very fine d...
Bottom line Serious photographers have a difficult choice to make between pigment and dye inkjet printers. Dye printers and inks are cheaper, and they produce prints of finer detail and vibrant colours, particularly on the best glossy paper. Pigment printers produce...
0%
alphr.com
Updated:
2014-11-15 01:08:28
This review is part of a forthcoming grouptest of professional-level printers, which will appear in a forthcoming issue of PC Pro magazine. Keep an eye out for reviews of other high-end printers - we'll be posting more soon. Any doubts that the Canon Pix...
Bottom line A hefty printer that delivers immaculate poster-sized prints with superb colour accuracy. The best pound-for-pound printer we've tested...
83%
expertreviews.co.uk
Updated:
2015-06-26 05:26:16
This printer supports PIXMA Cloud Link, but Canon couldn't tell us how to sign upLike its predecessor, the PIXMA PRO-100S is one of the cheapest A3+ photo printers around, yet with an engine employing eight inks it promises high enough print quality to sa...
Bottom line The PIXMA PRO-100S is a superb A3+ printer for pro and semi-pro photographers. For anyone else it's overkill...
100%
dpexpert.com.au
Updated:
2016-11-23 01:59:25
This A3+ printer uses eight dye-ink cartridges, including three black and grey inks for better monochrome printing. Canon's ChromaLife 100 inks have a claimed life expectancy of 100 years or more. The print resolution is 4800X2400, reproducing very fine d...
Good Print colours are rich, deep and luminous. Detail resolution is superb, particularly the rendering of subtle fine detail in shadows and highlights. Print speed is good and the printer is surprisingly quiet.
Bad We are expected to pay $25 per cartridge for inks while Americans pay $17. Please explain, as the lady used to say...
Bottom line Serious photographers have a difficult choice to make between pigment and dye inkjet printers. Dye printers and inks are cheaper than pigment, and they produce prints of finer detail and vibrant colours, particularly on the best glossy paper, such as the...
0%
photographyblog.com
Updated:
2013-05-18 01:17:33
Canon’s Pixma Pro9000 Mark II printer has been a popular choice for photographers that want to print with dye inks (rather than pigments) with rich color and good print life. As part of the line of updates to their desktop printer line up, Canon has r...
0%
pcmag.com
Updated:
2013-05-18 01:17:33
The Canon Pixma PRO-100$249.99 at Dell may be the new junior model in Canon's professional photo inkjet line, but as such it can still output gallery-quality prints at sizes up to 13 by 19 inches. It's a good choice for an amateur photographer who's looki...
Good Moderately priced for a near-dedicated photo printer. Outputs gallery-worthy photos. Reasonably fast.
Bad Some color issues, mostly in graphics...
Bottom line The Canon Pixma PRO-100 may be at the low end of near-dedicated photo printers geared to photo enthusiasts, but it still produces photos worthy of hanging in a gallery...
80%
camerastuffreview.com
Updated:
2014-02-07 01:27:31
The Canon PIXMA PRO-100 is not the successor to the Canon PIXMA 9000 MK2, but it does supplement the Canon printer program. This makes for a very comprehensive A3 printer program of Canon with which you can choose between printers that use dye ink and pig...
77%
computershopper.com
Updated:
2014-06-12 01:20:22
Assuming a maximum 13x19-inch print size suits your fancy, you might consider the Canon Pixma Pro-100 . At $499.99, it doesn't cost much more than a good wide-carriage general-purpose printer. It uses eight ink cartridges, including three monochrome cartr...
Good Superb photo quality, Support for oversize stock, Dye inks for vibrant colors and deep blacks, Gray ink enhances shadow detail and monochrome images, Support for wireless connectivity and disc printing...
Bad Dye-based inks are less fade-resistant than pigment ones, No LCD...
Bottom line This 13x19-inch wide-carriage model uses eight inks for vibrant colors and deep blacks. Just know that, if fade resistance is a key concern, this is a dye, not pigment, printer. Read More…...
80%
printercomparison.com
Updated:
2014-06-12 01:20:22
£359.99 PixmaniaOverviewCanon expanded their Pixma Pro line of professional photography printers with the addition of two new models, the Pixma Pro-10 and the Pixma Pro-100, in the fall of 2012.The new 13-inch printers joined the Pixma Pro-1 announced at...
Good Crisp and clean photographs, Color clarity is wonderful, WiFi enabled...
Bad Bulky, My Image Garden, Matte paper prints lacking...
80%
pcworld.com_techhive.com
Updated:
2014-07-11 01:17:43
The Canon Pixma Pro-10 is a printer aimed at professionals and dedicated enthusiasts who value beautiful photographic prints and want to make them themselves. Sending your prints out to a pro lab will probably cost less and give you more options (like ver...
Good Outstanding print quality with pigment inks, Bundled Print Studio Pro software's Pro Mode makes expert color management easier than ever, Wi-Fi, ethernet, and USB connectivity...
Bad Initial software installation process can be confusing, Print Studio Pro printing app doesn't work with Aperture...
Bottom line The choice is not an easy one. The Pixma Pro-10 costs more than the Pixma Pro-100 initially, and will continue to cost more with each print you make. And in most of my test prints, I found it hard to tell the difference between the Pro-10's prints and the...
90%
macworld.com
Updated:
2014-07-11 01:17:43
The Canon Pixma Pro-10 is a printer aimed at professionals and dedicated enthusiasts who value beautiful photographic prints and want to make them themselves. Sending your prints out to a pro lab will probably cost less and give you more options (like ver...
Good Outstanding print quality with pigment inks, Bundled Print Studio Pro software's Pro Mode makes expert color management easier than ever, WiFi, ethernet, and USB connectivity...
Bad Initial software installation process can be confusing, Print Studio Pro printing app doesn't work with Aperture...
Bottom line The choice is not an easy one. The Pixma Pro-10 costs more than the Pixma Pro-100 initially, and will continue to cost more with each print you make. And in most of my test prints, I found it hard to tell the difference between the Pro-10's prints and th...
90%
imaging-resource.com
Updated:
2014-11-19 06:05:19
Review Date: October 2012 Canon shipped both the Pro-10 pigment and Pro-100 dye printers to us for review. These are the second generation of Pro printers after last year's Pro-1 introduced the line. We decided to start with the Pro-100 because we rem...
Bottom line With the Pro-100, Canon has expanded its Pro printer lineup by cross-breeding the Pro-1 and the Pro9000 Mark II. From the Pro-1 we get the improved media handling and CD/DVD printing as well as a three-ink black and white printing option, although not...
0%
digitalcameraworld.com
Updated:
2015-01-17 01:44:53
A3 photo printers let you print lab-quality images at home. But, with prices ranging considerably, you want to be sure that you get the right one. We've tested six of the best A3 photo printers priced between £230 and £650 to help you make your choice. He...
80%
consumersearch.com
Updated:
2017-07-28 01:44:44
Expert reviews...
Good Gallery-worthy photo prints, Three shades of black ink for subtle monochrome prints, Full connectivity options (USB, Ethernet, Wi-Fi, AirPrint, PictBridge)...
Bad Smaller ink tanks than a pro photo printer...
Bottom line The Canon Pixma Pro-100 prints fully pro-quality photos but costs hundreds of dollars less than a true professional grade photo inkjet printer. The Pro-100 prints up to 13 by 19 inches, with eight separate inks for impressive black-and-white and color ph...
0%
lifewire.com
Updated:
2019-11-27 21:08:20
LifewireLarge maximum print size (up to 13 x 19 inches)Eight-color ink systemStunning print qualityAbility to print on optical discsWi-Fi makes for easy wireless operationNo SD card slotNo DisplayMassive buildThe Canon Pixma Pro-100 is t...
Good Large maximum print size (up to 13 x 19 inches), Eight-color ink system, Stunning print quality, Ability to print on optical discs, Wi-Fi makes for easy wireless operation...
Bad No SD card slot, No Display, Massive build...
Bottom line A big printer with the ability for big results.The build quality is incredible, the prints that come out of this printer are pristine when properly calibrated, and while the ink isn't exactly cheap, the printer itself offers a lot of bang for your buck, e...
86%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)