location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Pro-10 photo printer Inkjet 4800 x 2400 DPI A3+ (330 × 483 mm) Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro-10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6227B009 show
Show alternative article codes used in the online market place
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Pro-10 photo printer Inkjet 4800 x 2400 DPI A3+ (330 × 483 mm) Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 4800 x 2400 DPI A3+ (330 × 483 mm)
  • - Inkjet Borderless printing
  • - Printing colours: Cyan, Grey, Magenta, Matte black, Photo black, Photo cyan, Photo magenta, Red, Yellow
  • - Wi-Fi Ethernet LAN USB port
Long product name Canon Pro-10 photo printer Inkjet 4800 x 2400 DPI A3+ (330 × 483 mm) Wi-Fi :
The long product name of Canon Pro-10 photo printer Inkjet 4800 x 2400 DPI A3+ (330 × 483 mm) Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA PRO-10 - 4800 x 2400 dpi, A3+, DVD / CD Print, USB 2.0, WLAN, Fast Ethernet, PictBridge, 17W
More>>>
Canon Pro-10 photo printer Inkjet 4800 x 2400 DPI A3+ (330 × 483 mm) Wi-Fi:
The official description of Canon Pro-10 photo printer Inkjet 4800 x 2400 DPI A3+ (330 × 483 mm) Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Produce gallery-quality, saleable prints with this 10-ink A3+ photo printer. It offers outstanding professional prints in colour and monochrome, versatile media support and enhanced connectivity.
Benefits

- Gallery-quality A3+ photo printer
- 10-ink pigment-based system
- Professional colour and mono prints
- Uniform, quality gloss and deep blacks
- Outstanding image permanence
- Print plug-in for efficient workflow
- Wide range of media support
- Enhanced connectivity

Gallery-quality photos
With the 10-ink system PIXMA PRO-10 can produce outstanding, professional prints in a range of sizes from 10x15cm up to A3+ or even 35cm (14") wide. It is the ideal choice for the photographer looking to create exhibition prints or sell gallery-quality photos.

Professional colour
The LUCIA pigment-based inks provide powerful and inspirational results with amazing consistency and exceptional image permanence. The 10-ink system can reproduce a wide colour gamut, adding to the vibrancy and detail of images.

Striking black and white prints
The PIXMA PRO-10 has three dedicated monochrome inks, allowing you to create beautiful black and white photos with smooth tonal gradations. The matte black and photo black inks are always available to print, ensuring you don’t waste ink by changing photo paper from glossy to matte.

Uniform glossiness
The Chroma Optimizer clear ink is used on the printed areas of glossy and semi-gloss papers enhancing the density of blacks, expanding colour gamut and delivering photo prints with the ultimate uniform gloss finish.

Quality and speed
PIXMA PRO-10 has a FINE technology print head with 4pl ink droplets, delivering up to 4800dpi print resolution for highly detailed, grain-free photos. You can print bordered A3+ gallery-quality colour or a black and white print in less than four minutes.

Efficient workflow
The new Print Studio Pro plug-in makes the workflow of professional printing easy and efficient. This print plug-in for major photo applications brings all print settings into one simple to navigate menu.

Colour matching
Canon’s new PRO Mode (printer driver colour profile) helps to ensure that the printed colours accurately match those shown on the screen. For even higher colour precision you can create unique ICC profiles or even fine tune the printer using the Canon’s Colour Management Tool Pro software.

Paper choice
Print on paper with the look and format you choose. Canon’s genuine photo papers are supported and additionally you can download and use Canon’s ICC profiles for many papers from well-known manufacturers, such as Hahnemühle, Ilford and Canson.

Connectivity
With Wi-Fi and Ethernet connectivity you can locate the printer anywhere – perfect for the home-based photographer or small studio. Print photos directly from smartphones and tablets using Canon’s Easy-PhotoPrint or Apple AirPrint.

Short summary description Canon Pro-10 photo printer Inkjet 4800 x 2400 DPI A3+ (330 × 483 mm) Wi-Fi:
This short summary of the Canon Pro-10 photo printer Inkjet 4800 x 2400 DPI A3+ (330 × 483 mm) Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Pro-10, Inkjet, 4800 x 2400 DPI, A3+ (330 × 483 mm), Borderless printing, Wi-Fi, Direct printing

Long summary description Canon Pro-10 photo printer Inkjet 4800 x 2400 DPI A3+ (330 × 483 mm) Wi-Fi:
This is an auto-generated long summary of Canon Pro-10 photo printer Inkjet 4800 x 2400 DPI A3+ (330 × 483 mm) Wi-Fi based on the first three specs of the first five spec groups.

Canon Pro-10. Print technology: Inkjet, Maximum resolution: 4800 x 2400 DPI. Maximum print size: A3+ (330 × 483 mm). Borderless printing. Wi-Fi. Direct printing. Product colour: Black, Silver

Printing
Borderless printing *
Yes
Print technology *
Inkjet
Maximum resolution *
4800 x 2400 DPI
Features
Market positioning *
Business
Product colour *
Black, Silver
Number of print cartridges
10
Printing colours
Cyan, Grey, Magenta, Matte black, Photo black, Photo cyan, Photo magenta, Red, Yellow
Built-in display
No
Input & output capacity
Total input capacity
150 sheets
Paper input type
Paper tray
Paper handling
Maximum print size *
A3+ (330 × 483 mm)
Paper tray media types
Photo paper, Plain paper
ISO A-series sizes (A0...A9)
A3+, A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Non-ISO print media sizes
Legal, Letter
Photo paper sizes (imperial)
4x6, 5x7, 8x10, 10x12
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
USB connector
USB Type-B
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Bluetooth *
No
Performance
Card reader integrated
No
Sound pressure level (printing)
33.9 dB
Power
Power source *
AC
Power consumption (printing) *
17 W
Power consumption (standby)
2.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
689 mm
Depth
385 mm
Height
215 mm
Weight
20 kg
Other features
Mac compatibility
Yes
Compatible operating systems
Windows 7 / Vista (SP1, SP2) / XP Mac OS X 10.5.8 - 10.8
DVD/CD printing
Yes
Network ready
Yes
Media thickness
0.6 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 06:50:08
Uk has collected 29 expert reviews for Canon Pro-10 photo printer Inkjet 4800 x 2400 DPI A3+ (330 × 483 mm) Wi-Fi and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-01 06:49:26
The Canon Pixma Pro-10 is the mid-priced model in Canon’s outstanding range of professional A3+ inkjet photo and fine art printers. It takes ten ink cartridges with separate matt and photo black pigments, the usual cyan, magenta and yellow, paler photo cy...
Bottom line This pigment inkjet provides finely detailed and surprisingly cheap photo prints...
100%
dpexpert.com.au
Updated:
2013-11-01 06:49:39
REVIEW—CANON PIXMA PRO-10] by terry on 31 January 2013 Price: $950Stunning THE LOW-DOWN: This is the newest addition to the Canon range of pigment inkjet printers. It handles paper up to A3+ (32.9×48.3cm) and also prints on blank discs. It can use he...
0%
smh.com.au
Updated:
2013-11-01 06:49:42
DateJanuary 31, 2013 (0) Read later This newest Canon pigment inkjet printer handles paper up to A3+ (32.9cm x 48.3cm) and also prints on blank discs. It can use heavy art papers by opening up the back feed-through tray, so the printer needs...
0%
avhub.com.au
Updated:
2014-06-05 01:23:06
Canon's flagship Pixma PRO-1 – with its large pigmented ink cartridges and line feed system – was released in 2011. Now the pigment PRO-10 and dye PRO-100 join the line-up, replacing the PRO 9500 Mark II and PRO 9000 Mark II respectively. In many respe...
0%
photoreview.com.au
Updated:
2014-06-07 01:22:21
Enthusiast photographers will welcome the support for ICC profiles not only for Canon papers but also third party papers from Ilford, Hahnemuhle, Canson and Moab. The free Colour Management Tool Pro software, which is available as a download from the supp...
Bottom line The PIXMA Pro-10 is a competent performer that can produce very nice-looking prints in both colour and monochrome. Unfortunately, it fits into a unique slot in the current market, so there's nothing to compare it with. The closest match is Epson's Stylus...
85%
brisbanetimes.com.au
Updated:
2014-06-12 01:18:30
This newest Canon pigment inkjet printer handles paper up to A3+ (32.9cm x 48.3cm) and also prints on blank discs. It can use heavy art papers by opening up the back feed-through tray, so the printer needs a large desktop area on which to be fully enabled...
Bottom line For photographers intending to make exhibition-quality prints, the Pixma Pro-10 is a winner. It's a pity the cost of operation is so high. This is the best photo printer that can be bought for the money - but why must it be so much money?...
0%
dpexpert.com.au
Updated:
2016-12-27 19:51:47
This is the newest addition to the Canon range of pigment inkjet printers. It handles paper up to A3+ (32.9×48.3cm) and also prints on blank discs. It can use heavy art papers by opening up the back feed-through tray, which means the printer – which is he...
Good Prints, both colour and black and white, are stunning. The rendering of fine detail is superb, even in difficult features such as a selfpatterned black fabric.
Bad A borderless A3print on Platinum glossy paper was marred by mechanical roller tracks, an effect not seen on prints with even a small border. The Australian price of ink cartridges is unconscionable – $21 here as against $13 in London, Hong Kong and New Yo...
Bottom line For any serious photographer intending to make exhibition quality prints, even if only for the bragging wall in the pool room, the Pixma Pro-10 is a winner. It's a pity that the cost of operation is so high in these benighted parts. As it stands this is t...
0%
layersmagazine.com
Updated:
2013-11-01 06:48:55
Wireless Professional Inkjet Printer “Slow and steady wins the race,” is great in theory, unless you’re looking for output speed instead of quality. The PIXMA PRO-10, Canon’s successor to their PRO-1, is a more affordable (although still pricey) profe...
Good Network-ready wireless/wired; quiet; CD Printing...
Bad Slow Share & EnjoyTweet Author: daniel m. east...
80%
Digitaltrends.com
Updated:
2013-11-01 06:49:17
Many of the photographs taken these days are shot with cameras embedded in smartphones, and most of these cameras are around 8 megapixels. That's fine if you're going to post the images online or print them out at 4 x 6 or 8 x 10 inches, which a standard...
Good Very good output quality when printing high-resolution image files, Large capacity ink cartridges, Three black inks can generate excellent monochrome prints, Wi-Fi connectivity...
Bad Large and heavy, No memory card slots, Can only handle cut sheet paper, not rolls, Speed is not its forte...
Bottom line A wide-format printer in general is a different animal from a standard photo printer. You can get exceptional prints from the Pro-10, but it's going to cost you time tweaking the image and possibly doing multiple prints before you hit the right spot. I...
80%
shutterbug.com
Updated:
2013-11-01 06:49:30
Canon’s 13x19”-sized printers, the PIXMA Pro9500 Mark II and PIXMA Pro9000 Mark II, have had a longer life than most, but have been replaced with two new models that are similar to the PIXMA PRO-1, introduced over a year ago. New features on both the...
Bottom line Canon has obviously spent time evaluating the needs of the digital printmaker. The PRO-10 is a solid update to the Pro9500 Mark II it replaces, and surprisingly, they’ve managed to reduce the price at the same time. If you have lighter printing needs...
0%
imaging-resource.com
Updated:
2013-11-01 06:49:46
Canon lists the major features of the Pro-10 as: Professional quality photos on various media up to 13x19 inches Canon Full-photolithography Inkjet Nozzle Engineering features a patented print he...
0%
dpreview.com
Updated:
2013-12-21 01:28:29
The Pixma Pro-10 pigment inkjet printer falls squarely in the middle of Canon's professional printer offering, strengthening what appears to be a sustained challenge to Epson's dominance in the fine art desktop printer market. Sitting below the top of the...
Good Excellent print quality, both in color and B&W, Chroma optimizer reduces gloss differential, bronzing, Metamerism is minimal, Solid feel and high quality construction, Strong support from Canon for third party papers, Profiling software included, Wi-fi co...
Bad Severely reduced margins when printing on fine art papers, Only a single gray ink, Small ink tanks (14ml) translate to higher cost per ml, Fairly large footprint (though not as large as the Pro-1), Print plug-in and stand alone application offer little cu...
0%
camerastuffreview.com
Updated:
2014-02-07 01:24:28
Printer Type: A3 + dedicated photo printer Test Paper: Canon Luster 260 gsm MSRP test paper: € 17.99 per 20 sheets A4 Ink: Lucia 100 Test Method: see FAQ Dimensions: 685 x 215 x 385 mm Print time A4, maximum quality: 4 minutes Ink Costs A4 € 0.98 and € 0...
81%
pdnonline.com
Updated:
2014-07-24 01:44:09
Canon seems to have had a thing about 13-inch photo printers this year. In the June issue of PDN, I looked at the PIXMA Pro-1, Canon's 13-inch printing top dog, which uses 12 pigment inks and weighs about 60 pounds. While I liked the output quality from t...
Good Very good print quality with great color and realistic skin tones, good blackandwhite print results, fast and quiet, builtin WiFi option, easy set up...
Bad Fewer gray inks than the stepup model mean there's less detail in the shadow areas, a large printer for just 13inch output, no roll feed option, Price: $699, www.usa.canon.com, Related Article:, Printer Review: PIXMA Pro1...
Bottom line With its ten pigment inks, the Canon Pro-10 is the step-down model from the bigger and, it should be said, better 12-ink Canon Pro-1. The Pro-10 is still a high-quality, 13-inch printer that might attract pros looking to save a few bucks. (It's $300 less...
0%
imaging-resource.com
Updated:
2014-11-19 06:05:20
Review Date: October 2012 Canon shipped both the Pro-10 pigment and Pro-100 dye printers to us for review. These are the second generation of Pro printers after last year's Pro-1 introduced the line. We decided to start with the Pro-100 because we rem...
Bottom line With the Pro-100, Canon has expanded its Pro printer lineup by cross-breeding the Pro-1 and the Pro9000 Mark II. From the Pro-1 we get the improved media handling and CD/DVD printing as well as a three-ink black and white printing option, although not...
0%
digitalcameraworld.com
Updated:
2015-01-17 01:44:52
A3 photo printers let you print lab-quality images at home. But, with prices ranging considerably, you want to be sure that you get the right one. We've tested six of the best A3 photo printers priced between £230 and £650 to help you make your choice. He...
80%
pcmag.com
Updated:
2015-03-14 05:55:35
As the midlevel model in Canon's professional inkjet photo printer line, the Canon Pixma PRO-10 ($699) strikes a good balance between price, ink cost, and photo quality. It prints gallery-worthy photos, and—like the other models in the series—it does part...
Good Outputs gallery-worthy photos. Especially good with monochrome photo printing. Excellent text quality.
Bad Can't print from paper rolls...
Bottom line The Canon Pixma PRO-10 photo printer can output gallery-worthy prints, and is an especially good choice if your photographic style tends toward the noir...
80%
shutterbug.com
Updated:
2018-06-02 02:00:44
Every year member magazines from the Technical Image Press Association (TIPA) gather to consider and vote on the top products of the year in 40 categories, ranging from cameras to tripods to software and printers. This year's selections represent technolo...
0%
lifewire.com
Updated:
2018-08-27 17:47:56
While there are some significant feature differences between these three machines, the primary difference is the number of ink cartridges each model uses, which, as you can imagine, can greatly affect the printer's “color range,” or “color depth.” The mor...
0%
luminous-landscape.com
Updated:
2020-05-23 20:43:59
For those who have been following the printing series, Hunts Photo and Video in Massachusetts has an excellent opportunity to get into serious photo printing. They have the Canon Pro-10 (Highly Recommended as an entry-level printer, Recommended as a mid-r...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)