Esselte logo

Esselte Orgarex Kori Vertical Suspension File

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30067
Info modified on:
29 Dec 2023, 09:02:18
Warranty:
3 year
Long product name Esselte Orgarex Kori Vertical Suspension File:

396 x 245mm, 0.1kg

Short summary description Esselte Orgarex Kori Vertical Suspension File:

Esselte Orgarex Kori Vertical Suspension File, A4, Cardboard, Metal, Orange, 220 g/m², FSC, 396 mm

Long summary description Esselte Orgarex Kori Vertical Suspension File:

Esselte Orgarex Kori Vertical Suspension File. Format: A4, Material: Cardboard, Metal, Product colour: Orange. Width: 396 mm, Height: 30 mm, Depth: 245 mm. Quantity per pack: 50 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.