location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Wireless K350 keyboard Home RF Wireless AZERTY French Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Keyboard K350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-004482
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206039445
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:58
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech Wireless K350 keyboard Home RF Wireless AZERTY French Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home
  • - RF Wireless
  • - AZERTY French
  • - Full-size (100%) Numeric keypad
  • - Black
Warranty: 2 years
Long product name Logitech Wireless K350 keyboard Home RF Wireless AZERTY French Black :
The long product name of Logitech Wireless K350 keyboard Home RF Wireless AZERTY French Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Keyboard K350, AZERTY
More>>>
Logitech Wireless K350 keyboard Home RF Wireless AZERTY French Black:
The official description of Logitech Wireless K350 keyboard Home RF Wireless AZERTY French Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the subtle, ergonomically designed shape of Logitech® Wireless Keyboard K350 your hands know precisely where to go. Your fingers naturally tuck into the Wave sculpted keys. The contoured palm rest keeps your hands cradled in comfort. And you won’t have to relearn typing on an unfamiliar layout.

Comfort
- Wave design with Constant Curve layout: Guides hands into just the right position and conforms naturally to your fingers. You’ll type with ease and confidence, but without having to re-learn typing on an unfamiliar layout.
- Cushioned palm rest: Helps position hands comfortably and properly on the keyboard.

Performance
- Up to three years of battery life: Forget the hassle, expense, and waste of frequent battery changes. You’ll have up to three years* of use from each set of AAs. An indicator light helps you keep an eye on your charge level.
- Logitech® Unifying receiver: The tiny wireless receiver stays in your notebook. There’s no need to unplug it when you move around, so your keyboard is always connected when and where you feel like using it. Plus, you can easily add a compatible mouse or number pad—without the hassle of multiple USB receivers.
- Logitech® Advanced 2.4 GHz wireless connectivity: You get the reliability of a cord plus cordless convenience and freedom—fast data transmission, virtually no delays or dropouts, and 128-bit AES encryption.

* Battery life based on a calculation of an estimated 2 million keystrokes per year in an office environment. User experience may vary. Images may vary slightly from actual product.

Short summary description Logitech Wireless K350 keyboard Home RF Wireless AZERTY French Black:
This short summary of the Logitech Wireless K350 keyboard Home RF Wireless AZERTY French Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Wireless Keyboard K350, Full-size (100%), Wireless, RF Wireless, AZERTY, Black

Long summary description Logitech Wireless K350 keyboard Home RF Wireless AZERTY French Black:
This is an auto-generated long summary of Logitech Wireless K350 keyboard Home RF Wireless AZERTY French Black based on the first three specs of the first five spec groups.

Logitech Wireless Keyboard K350. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: AZERTY. Wrist rest. Recommended usage: Home. Product colour: Black

Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
AZERTY
Keyboard language *
French
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Hot keys
Yes
USB hub
No
Purpose
PC/Server
Fingerprint reader
No
Frequency band
2.4 GHz
Design
Wrist rest
Yes
Product colour *
Black
Power
Battery technology
Alkaline
Battery capacity
2000 mAh
Battery type
AA
Power
Number of batteries supported
4
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
No
Packaging data
Package width
260.8 mm
Package depth
503.7 mm
Package height
51.2 mm
Package weight
1.5 kg
Logistics data
Master (outer) case width
370 mm
Master (outer) case length
516 mm
Master (outer) case height
278 mm
Master (outer) case gross weight
11.1 kg
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 02:20:10
Uk has collected 12 expert reviews for Logitech Wireless K350 keyboard Home RF Wireless AZERTY French Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalversus.com
Updated:
2013-04-01 02:20:01
Unifying The Logitech Unifying receiver is a tiny little device that plugs into your USB port and uses 2.4 GHz signals to send and receive data to and from up to six compatible keyboards and mice. It's not worth unplugging it when you're on the move...
Good Padded wrist rest, Quiet typing, Unifying compatible: one dongle for six peripherals, Shortcuts for common apps...
Bad Loud space bar, Shape might not suit everybody, Bulky...
80%
goodgearguide.com.au
Updated:
2019-12-25 04:33:08
The Logitech Wireless Keyboard K350 boasts a slightly curved, contoured keyboard. It could be just the thing for typists with aching wrists and tendons. But while we like the keyboard's roomy design, padded palm rest and array of programmable hotkeys, we'...
Bottom line Big, roomy, hotkey-happy and ergonomically minded, the Logitech Wireless Keyboard K350 could be just the ticket for Windows users whose aching fingers need a break. That said, we wish the loud keys felt more substantial.Cloud storage; five of the very bes...
0%
pcworld.co.nz
Updated:
2019-12-25 04:33:08
The Logitech Wireless Keyboard K350 boasts a slightly curved, contoured keyboard. It could be just the thing for typists with aching wrists and tendons. But while we like the keyboard's roomy design, padded palm rest and array of programmable hotkeys, we'...
Bottom line Big, roomy, hotkey-happy and ergonomically minded, the Logitech Wireless Keyboard K350 could be just the ticket for Windows users whose aching fingers need a break. That said, we wish the loud keys felt more substantial.Join the newsletter!-->JoinOrSign i...
0%
etechreviews.com
Updated:
2013-04-01 02:20:03
Logitech is back with its unique wave design and Constant Curve layout. Its back again with its latest keyboard which would help you to easily churn out those hundred word documents by the end of the long day. Anyways going forward to the review.If...
Good awesome design, unifying receiver, comfortable typing, highly economical, great battery life.
Bad Can’t think of anything except for the inconveniently placed media keys.
Bottom line Out of the world design, comfortable typing, 3 year long battery life…all this for just 59$ what more can you ask for?? Though I am sure your fingers would love to have more of it once they get used to it. Logitech has nailed it with this one&helli...
0%
pcworld.com_techhive.com
Updated:
2019-12-25 04:33:08
The Logitech Wireless Keyboard K350 boasts a slightly curved, contoured keyboard. It could be just the thing for typists with aching wrists and tendons. But while we like the keyboard's roomy design, padded palm rest and array of programmable hotkeys, we'...
Good Curved keyboard design helps to keeps wrists straight, Padded palm rest, Plenty of hotkeys and programmable keys...
Bad Loud, cheap-feeling keys, Contoured keyboard design won't be for everyone...
Bottom line Big, roomy, hotkey-happy and ergonomically minded, the Logitech Wireless Keyboard K350 could be just the ticket for Windows users whose aching fingers need a break. That said, we wish the loud keys felt more substantial.To comment on this article and othe...
70%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer Logitech Wireless K350 keyboard Home RF Wireless AZERTY French Black:
Disclaimer