HP logo

HP StoreEver DAT 160 USB Internal Tape Drive Storage auto loader & library Tape Cartridge

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100009
Info modified on:
13 Jul 2023, 00:58:00
Long product name HP StoreEver DAT 160 USB Internal Tape Drive Storage auto loader & library Tape Cartridge:

HP StoreEver DAT160 USB Internal Tape Drive

HP StoreEver DAT 160 USB Internal Tape Drive Storage auto loader & library Tape Cartridge:

Protect your small or medium-sized business, remote office or workgroup with HP DAT Tape Drives offering the ability to store up to 160 GB of compressed data on a single cartridge at speeds of up to 49.3 GB/hr (assuming 2:1 data compression).

Low ongoing cost of ownership is provided through low-cost, durable DAT media and backward compatibility which delivers a seamless upgrade path from older drives. HP DAT Tape Drives are now onlt available with 160 GB of capacity with interface types, SCSI, SAS and USB, making them compatible with virtually any server environment.

DAT Tape Drives come complete with data and cleaning cartridge, the option to download Yosemite Server Backup Basic backup and recovery software (for a single Windows or Linux server), and HP Library and Tape Tools.

Short summary description HP StoreEver DAT 160 USB Internal Tape Drive Storage auto loader & library Tape Cartridge:

HP StoreEver DAT 160 USB Internal Tape Drive, Storage auto loader & library, Tape Cartridge

Long summary description HP StoreEver DAT 160 USB Internal Tape Drive Storage auto loader & library Tape Cartridge:

HP StoreEver DAT 160 USB Internal Tape Drive. Product type: Storage auto loader & library, Media type: Tape Cartridge

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.