HP logo

HP Ultrium 920 SCSI in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105263
Info modified on:
13 Jul 2023, 00:51:48
Long product name HP Ultrium 920 SCSI in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge:

HP Ultrium 920 SCSI in 1U Rack-mount Kit

HP Ultrium 920 SCSI in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge:

HP LTO Ultrium Tape Drives represent five-generations of LTO tape drive technology capable of storing up to 3 TB per cartridge, with HP TapeAssure for manageability, hardware data encryption and unprecedented performance.

With HP TapeAssure customers can be confident that their data is safe by monitoring drive and media utilization, operational performance and life/health information for drive and media.

Data hardware encryption using AES 256-bit provides easy-to-enable security to protect the most sensitive data and prevent unauthorized access of tape cartridges. By using encryption, data is fully capable of being compressed therefore maximizing capacity; encrypted backups are completed without a loss in performance.

Capable of data transfer rates up to 280 MB/sec, HP’s exclusive Data Rate Matching further optimizes performance by matching host system speed to keep drives streaming, thus enabling the fastest tape performance.

Short summary description HP Ultrium 920 SCSI in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge:

HP Ultrium 920 SCSI in 1U Rack-mount Kit, Storage auto loader & library, Tape Cartridge

Long summary description HP Ultrium 920 SCSI in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge:

HP Ultrium 920 SCSI in 1U Rack-mount Kit. Product type: Storage auto loader & library, Media type: Tape Cartridge

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.