HP logo

HP D2200sb PCIe Storage Blade Storage auto loader & library Tape Cartridge

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203276
Info modified on:
13 Jul 2023, 00:43:32
Long product name HP D2200sb PCIe Storage Blade Storage auto loader & library Tape Cartridge:

HP D2200sb PCIe Storage Blade

HP D2200sb PCIe Storage Blade Storage auto loader & library Tape Cartridge:

Do you need a direct attached or shared storage solution within your BladeSystem enclosure?
The D2200sb Storage Blade delivers direct attached storage for c-Class servers, with support for up to twelve SFF SAS hard disk drives or SAS/SATA SSDs or SATA Midline hard drives. The enclosure backplane provides a PCI Express connection to the adjacent c-Class server blade and enables high performance storage access without any additional cables. The D2200sb features the onboard Smart Array P410i controller with 1 GB flash-backed write cache, for increased performance and data protection.
Use the HP StoreVirtual VSA to turn the D2200sb into an iSCSI SAN for use by all severs in the enclosure and any server on the network. VSA includes remote replication capabilities, thin provisioning, and snapshot. Combine the D2200sb with the HP X1800sb Network Storage Blade to enable file serving iSCSI shared storage inside the BladeSystem enclosure.

Short summary description HP D2200sb PCIe Storage Blade Storage auto loader & library Tape Cartridge:

HP D2200sb PCIe Storage Blade, Storage auto loader & library, Tape Cartridge

Long summary description HP D2200sb PCIe Storage Blade Storage auto loader & library Tape Cartridge:

HP D2200sb PCIe Storage Blade. Product type: Storage auto loader & library, Media type: Tape Cartridge

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.