location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia E51 5.08 cm (2") 100 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E51
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002B6W7
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia E51 5.08 cm (2") 100 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.08 cm (2") 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - 1050 mAh
Long product name Nokia E51 5.08 cm (2") 100 g :
The long product name of Nokia E51 5.08 cm (2") 100 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia E51 is a thin, classic design with high-speed mobile Lead the conversation.
More>>>
Short summary description Nokia E51 5.08 cm (2") 100 g:
This short summary of the Nokia E51 5.08 cm (2") 100 g data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia E51, Bar, 5.08 cm (2"), 240 x 320 pixels, 2 MP, Bluetooth, 1050 mAh

Long summary description Nokia E51 5.08 cm (2") 100 g:
This is an auto-generated long summary of Nokia E51 5.08 cm (2") 100 g based on the first three specs of the first five spec groups.

Nokia E51. Form factor: Bar. Display diagonal: 5.08 cm (2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery capacity: 1050 mAh, Standby time (2G): 312 h. Weight: 100 g

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 11:28:55
Uk has collected 57 expert reviews for Nokia E51 5.08 cm (2") 100 g and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techradar.com
Updated:
2011-08-02 11:28:53
Nokia has always a keen eye for creating mobiles business users want to use and keep on using. The Nokia E51 could well be another classic corporate creation, combining all the right ingredients for mobile messaging, email on the move and remote synchr...
Good Wi-Fi and 3G HSDPA, VoIP support, Extensive email support, Smart slimline look, Straightforward keypad layout, Comprehensive office tools...
Bad No secondary camera, Average 2-megapixel camera, Screen text size can look small, No internal GPS, No keyboard...
Bottom line Nokia has always a keen eye for creating mobiles business users want to use and keep on using. The Nokia E51 could well be another classic corporate creation, combining all the right ingredients for mobile messaging, email on the move and remote synchr...
90%
pocket-lint.com
Updated:
2011-08-02 11:28:53
The E51 is a vast, vast improvement on the solid by unspectacular E50. If you don’t want the intrusive bulk of a QWERTY-packing smartphone but you’re still in the market for a simply-to-use, highly connected and messaging friendly smartph...
Good Slender design, easy-to-use, plethora of shortcuts. Built-in Wi-Fi and HSDPA...
Bad Average camera and video performance...
Bottom line The E51 is a class act. It has all the Symbian smarts, connectivity and messaging features you could hope for, all wrapped up in a tasty svelte frame...
90%
theregister.co.uk
Updated:
2011-08-02 11:28:53
The E51 is Nokia’s latest of these. Its design is classic Nokia understatement - a slim candybar phone with an elegant metal trim and back panel adding a classy feel to the package. The metal edging is available in three flavours: shiny silver, blac...
Bottom line The E51 has all the credentials to make the grade as a high quality business phone, but it has much more appeal than simply a work-day handset. It has a sharp and understated design and its straightforward to use if you want to access key features ea...
85%
itreviews.com
Updated:
2011-08-02 11:28:54
Of all the E series mobiles the E51 is the most disarming. It lacks a QWERTY keyboard and so wont suit those who need to do lots of e-mail, but for information-fiends it is a tidy option. Nokia - E51 price Buy Nokia E51 securely online at a bargain p...
0%
zdnet.co.uk
Updated:
2011-08-02 11:28:54
If the Nokia E51 had a front-facing camera for video calling wed be hard pressed to find fault with it. Even so, its an excellent pocket-friendly Symbian smartphone thats packed with an impressive array of features.
Good Compact candybar format, 3G/HSDPA, WiFi, Bluetooth and infrared, Plenty of builtin memory plus a microSD card slot, Excellent user ergonomics, Good battery life...
Bad Lacks twoway video calling, No builtin GPS receiver...
Bottom line If the Nokia E51 had a front-facing camera for video calling wed be hard pressed to find fault with it. Even so, its an excellent pocket-friendly Symbian smartphone thats packed with an impressive array of features...
80%
alphr.com
Updated:
2011-08-02 11:28:54
A well-rounded business phone thats far smarter than it looks, offering 3G, Wi-Fi and more. At first glance, the E51 looks quite ordinary. Thats not to say it looks bland - in fact, its quite stylish. The black livery is smart and the ultra-thin fo...
83%
gadgetguy.com.au
Updated:
2011-11-08 09:19:33
David FlynnThe "E" in Nokias E series stands for "enterprise", marking this as a mobile for big business. But we reckon it could mean "Everything Else", or just about - thats how versatile and well-rounded this slim Next G phone is. Sure, its got d...
0%
iMobile.com.au
Updated:
2011-11-08 09:19:33
The Nokia E51 is part of Nokia’s set of handsets targeted for the business minded audience called E series. It may not contain everything that will satisfy the hardcore corporate individual but behind the phone’s sleek, thin exterior lies...
0%
pcauthority.com.au
Updated:
2011-11-08 09:19:34
At first glance, the E51 looks quite ordinary. That’s not to say it looks bland – in fact, it’s quite stylish. The black livery is smart and the ultra-thin form factor means it won’t make a lump in your pocket. But wake it u...
83%
goodgearguide.com.au
Updated:
2011-11-08 09:19:35
With many built-in applications, a 2-megapixel camera, MP3 music player, GPS, and FM visual radio feature, the Nokia E51 will tempt not only business users, but the average consumer as well. Not to mention Telstra CDMA customers in order to woo them ov...
Good Can be used without a SIM card, quick e-mail access, GPS, 3G-capable...
Bad Complex menu system, no camera for video calls, speakerphone is not loud enough, heavy and slightly longer-than-normal design The Final Word The E51 has some questionable design choices, which have dragged down the overall quality of the product, but i...
Bottom line The E51 has some questionable design choices, which have dragged down the overall quality of the product, but its a sturdy phone with all the features a business user could possibly need.
60%
Zdnet.com.au
Updated:
2011-11-08 09:19:36
DesignWhen making a business phone, the approach that phone makers have taken has always tended towards the serious. Make a business phone too flashy, the theory goes, and youll put off potential customers, either because they dont want to look as th...
Good Stylish design, HSDPA and WiFi, Good battery life, Integrated email, Web and document browsing...
Bad Screen is small for lengthy Web or document viewing, Some keys are too small, Other keys are tough to press, No inbuilt document editing...
Bottom line Nokias E51 combines business functionality with a well appreciated serving of style, making it a highly desirable phone.
78%
smarthouse.com.au
Updated:
2011-11-08 09:19:36
Nokia has once again created a phone that gives users exactly what they need. The Nokia E51 is a candy-bar handset designed for businessmen and women who want a phone packed with features but without the unnecessary bells and whistles. Click to enlarg...
100%
stuff.tv
Updated:
2014-03-20 05:05:02
Even today, you still see businessmens knuckles turning white as they hang on to their beloved 6310 handsets.Nokia tried to prize this Jurassic (OK, 2001) phone from their gnarled fingers with the simple and clean E50, but with limited success. Now it...
Good Dapper design. Great connectivity. Easy to use. Simple email set-up. Stunning display...
Bad The camera could be better...
Bottom line Not many business-class phones are this user friendly. Well connected and fat free, its straight from the smartphone top drawer...
100%
knowyourmobile.com
Updated:
2014-03-20 05:05:02
The Nokia E51 has been designed to press all the right buttons for the corporate mobile user while still crossing over into serious consumer buyer territory. One of Nokias Eseries enterprise-class mobiles, the E51 follows in a Nokia line of tightly ta...
Good 3G/HSDPA, WiFi, Quickoffice, Nokia maps...
Bad 2 megapixel camera...
Bottom line A refined business phone with enough bling to crossover into the consumer market...
80%
Mobile88.com
Updated:
2016-11-27 01:50:23
THERE are plenty of different mobile phones in the market that come tricked out with all the bells and whistles that you don’t necessarily need. But all that doesn’t describe the Nokia E51. On the contrary, the E51 combines both style and...
Good WiFi connectivity; comfortable text messaging; lots of useful applications included.
Bad Side buttons feel stiff; multimedia features aren’t that great.
Bottom line The Nokia E51 is a good value-for-money business phone that has all the necessary features and capabilities to meet most business user needs. The phone is ladened with all sorts of decent applications for office work such as an office document viewer...
0%
thestar.com.my
Updated:
2016-11-27 01:50:23
If you are looking for a business phone that is both affordable and user-friendly, look no further than the Nokia E51. THERE are plenty of different mobile phones in the market that come tricked out with all the bells and whistles that you don’t nec...
Good WiFi connectivity; comfortable text messaging; lots of useful applications included.
Bad Side buttons feel stiff; multimedia features aren’t that great.
Bottom line The Nokia E51 is a good value-for-money business phone that has all the necessary features and capabilities to meet most business user needs. The phone is ladened with all sorts of decent applications for office work such as an office document viewer...
0%
Phones.com
Updated:
2011-08-02 11:28:53
The Nokia E51 is another sleek and stylish business handset from Nokia's wide range of business devices known as the E-Series. The candy-bar E51 promises a slim profile, nevertheless powerful functionality is built into the phone with no compromises...
Good Powerful processor and lots of memory support, Sleek and ergonomic design, Quadband GSM and HSDPA, Best connectivity, Very affordable, Great for business...
Bad multimedia, Sidekeys are hard to press...
92%
Mobile88.com
Updated:
2011-08-02 11:28:53
THERE are plenty of different mobile phones in the market that come tricked out with all the bells and whistles that you don’t necessarily need. But all that doesn’t describe the Nokia E51. On the contrary, the E51 combines both style and...
Good WiFi connectivity; comfortable text messaging; lots of useful applications included.
Bad Side buttons feel stiff; multimedia features aren’t that great.
Bottom line The Nokia E51 is a good value-for-money business phone that has all the necessary features and capabilities to meet most business user needs. The phone is ladened with all sorts of decent applications for office work such as an office document viewer...
0%
star-techcentral.com
Updated:
2011-08-02 11:28:53
If you are looking for a business phone that is both affordable and user-friendly, look no further than the Nokia E51. THERE are plenty of different mobile phones in the market that come tricked out with all the bells and whistles that you don’t nec...
Good WiFi connectivity; comfortable text messaging; lots of useful applications included.
Bad Side buttons feel stiff; multimedia features aren’t that great.
Bottom line The Nokia E51 is a good value-for-money business phone that has all the necessary features and capabilities to meet most business user needs. The phone is ladened with all sorts of decent applications for office work such as an office document viewer...
0%
techtree.com
Updated:
2011-08-02 11:28:53
After the success of the E50 from Nokia, there was a demand for a something better in a similar package. Thats when Nokia launched the E51. While the E50 was promising for an average user, the E51 packages power thatll suffice for demanding users. Ca...
Good Great Business Phone, Good Connectivity, Good Screen, Great Alphanumeric Keypad, Fast and Responsive interface...
Bad Poor tactile side buttons, Poor Camera...
90%
mobiletechreview.com
Updated:
2011-08-02 11:28:53
Nokia introduced the Nokia E51 last fall in European markets and now you can buy the phone from online importers and even big name stores like Staples (might be online only) in the US. Though running on the same OS and platform (Symbian 9 and S60), No...
80%
v3.co.uk
Updated:
2011-08-02 11:28:53
Nokia’s E51 handset is aimed squarely at business users, offering email access and advanced capabilities such as IP telephony over Wi-Fi, yet delivers this in a slimline and unobtrusive design in keeping with Nokia’s traditional candybar phone...
60%
stuff.tv
Updated:
2011-08-02 11:28:54
Even today, you still see businessmens knuckles turning white as they hang on to their beloved 6310 handsets.Nokia tried to prize this Jurassic (OK, 2001) phone from their gnarled fingers with the simple and clean E50, but with limited success. Now it...
Good Dapper design. Great connectivity. Easy to use. Simple email set-up. Stunning display...
Bad The camera could be better...
Bottom line Not many business-class phones are this user friendly. Well connected and fat free, its straight from the smartphone top drawer...
100%
hardwarezone.com.sg
Updated:
2011-08-02 11:28:54
Give us an E and youll get Enterprise! With the new Nokia E51, consumers can expect an array of business features to go along its two available colors of Rose and Black. Is this mobile the right match for the hectic executive lifestyle?For the...
0%
trustedreviews.com
Updated:
2011-08-02 11:28:54
I'm not going to apologise for having had something of a Nokia-fest over the past few weeks. With the N81 8GB and the N95 8GB both appearing hot on each other's heels who can blame me? And now the Nokia-fest continues, not with another N series device, bu...
90%
phonearena.com
Updated:
2011-08-02 11:28:54
Many of the mobile unit manufacturers dedicate a lot of effort to developing phones, targeted at business users. So is the E-series of Nokia, which has been created for and is intended to encompass the above circles. After the brief introduction it is...
Good Solid and reliable corpus, Worldwide 3G, WiFi...
Bad Very inconvenient side buttons, Lack of a videocall camera...
Bottom line The general impression E51 left with us, apart from the compact size for a business phone, is one of the inevitable user’s satisfaction by its numerous functions. Compared to E50, the E51 offers better more options for internet connection via the HSDPA...
85%
mobile-review.com US
Updated:
2011-08-02 11:28:54
Other Eseries-branded offerings weren’t popular back then either. For instance, the Nokia E60 was such a “hot” product, that they removed all records of it from the official page, except for the customer support section. As a matter of f...
0%
gsmarena.com
Updated:
2011-08-02 11:28:54
Nokia offers a wide range of Eseries business handsets, including Communicators and enhanced messaging devices of different form factors. Each E series phone is optimized for different types of business users, but all feature the...
0%
smape.com
Updated:
2011-08-02 11:28:54
Nokia E50 set up a new standard of compactness among S60-based smartphones, the device was in a very high demand in its respective market segment – the audience comprised different customer categories exceeding the limits of the corporate class – even...
Bottom line The quality of communications provided by the device is in full keeping with the latest standards in the field of mobile technology, no problem arouses on this front. The sound volume of the polyphonic speaker is high, yet on some occasions it can acc...
0%
Allaboutsymbian.com
Updated:
2011-08-02 11:28:54
First impressions of the Nokia E51 are of its diminutive size. Although slightly heavier than the 6120 Classic, its quite a bit thinner, at only 12mm and seems perfectly formed for its target market, businessmen and women and the companies they work f...
86%
tech-faq.com
Updated:
2011-08-02 11:28:54
Sporting a bar-style that gives the phone some class and also makes it practical to carry, the Nokia E51 packs a lot of features into a small amount of space. Along with the thinner body, the E51 carries a nice version of E-series business software...
0%
brighthub.com
Updated:
2011-09-17 03:51:53
The Nokia E51, more or less a classic and conservative phone, was released in November 2007. The phone at its time of release was the perfect fit for the business oriented user. A simple and functional phone is what this phone is said to be.The Nokia...
60%