location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Neoprene Pouch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neoprene Pouch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14101-31 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487013389 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:09:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Neoprene Pouch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Case
  • - Bluetooth
  • - Material: Neoprene
  • - Black
Long product name Jabra Neoprene Pouch :
The long product name of Jabra Neoprene Pouch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neoprene Pouch
More>>>
Jabra Neoprene Pouch:
The official description of Jabra Neoprene Pouch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pouch for Jabra Biz 2400 II (10 pcs)

Jabra pouch that fits most headsets. Use it to carry and protect your headset. One pack contains 10 pouches.

Short summary description Jabra Neoprene Pouch:
This short summary of the Jabra Neoprene Pouch data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Neoprene Pouch, Case, Neoprene, Black

Long summary description Jabra Neoprene Pouch:
This is an auto-generated long summary of Jabra Neoprene Pouch based on the first three specs of the first five spec groups.

Jabra Neoprene Pouch. Product type: Case, Material: Neoprene, Product colour: Black

Features
Product type *
Case
Brand compatibility *
Jabra
Compatibility
Biz 2400 II
Material
Neoprene
Product colour
Black
Protection features
Dust resistant, Scratch resistant
Ports & interfaces
Bluetooth
Yes
Packaging content
Quantity
10
Packaging data
Package width
200 mm
Packaging data
Package depth
20 mm
Package height
180 mm
Package weight
70 g
Logistics data
Harmonized System (HS) code
85299040
Master (outer) case width
399 mm
Master (outer) case length
167 mm
Master (outer) case height
595 mm
Master (outer) case gross weight
5 kg
Products per master (outer) case
60 pc(s)
Country of origin
China
Brand Image Product code Product Stock Price from
Jabra Neoprene Pouch, EVOLVE 20-65 Jabra Neoprene Pouch, EVOLVE 20-65
(show image)
14101-47 Neoprene Pouch, EVOLVE 20-65 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)