Epson logo

Epson WorkForce WF-3010DW

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157317
Info modified on:
30 May 2023, 12:06:21
Long product name Epson WorkForce WF-3010DW:

Robust and flexible

Epson WorkForce WF-3010DW:

Thanks to Epson's fast drying DURABrite Ultra Ink, business documents are water, smudge and highlighter resistant. Cartridges are also available in XL size, helping to save further on costs. XL inks are ideal for high print volumes, offering up to a 50 percent lower cost-per-page than competitive lasers*1. Business-quality printing at up to 15ppm for single-sided documents and 7.9ppm for double-sided documents*2 ensure work is delivered quickly and efficiently every time. This printer allows users to load up to 250 sheets of A4 plain paper. It has a single-sheet rear-feed paper tray providing media flexibility, accepting varied paper types and thicknesses, such as card, envelopes and business cards.
Fast print speeds - Print up to 15 pages per minute*2
Duplex printing - Printing on both sides
Flexible connectivity - Wi-Fi and Ethernet
Flexible printing - Speciality media feed
Large paper tray - 250-sheet capacity tray

Short summary description Epson WorkForce WF-3010DW:

Epson WorkForce WF-3010DW, Colour, 5760 x 1440 DPI, 4, A4, 12000 pages per month, 38 ppm

Long summary description Epson WorkForce WF-3010DW:

Epson WorkForce WF-3010DW. Colour, Number of print cartridges: 4, Maximum duty cycle: 12000 pages per month. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm. Duplex printing. Wi-Fi. Product colour: White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.