location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba AT300-101 NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT300-101
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDA08E-001004DU
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba AT300-101 NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Silver
  • - 25.6 cm (10.1") 1280 x 800 pixels
  • - NVIDIA Tegra Tegra 3 1.3 GHz
  • - 16 GB SSD Card reader integrated
  • - Wi-Fi 4 (802.11n) Bluetooth 3.0+HS
  • - Lithium Polymer (LiPo) 12 h
  • - Android
More>>>
Short summary description Toshiba AT300-101 NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Silver:
This short summary of the Toshiba AT300-101 NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba AT300-101, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Silver

Long summary description Toshiba AT300-101 NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Silver:
This is an auto-generated long summary of Toshiba AT300-101 NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Silver based on the first three specs of the first five spec groups.

Toshiba AT300-101. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.3 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 590 g. Operating system installed: Android. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2013-04-28 03:00:03
Uk has collected 96 expert reviews for Toshiba AT300-101 NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
digitalversus.com
Updated:
2013-04-28 03:00:03
Following on the heels of the AT270, a touchscreen tablet with a 7.7-inch AMOLED screen, this is the other new Android slate from Toshiba, the AT300. The AT300 has most...
Good Thin and light, Responsive, SD/SDXC memory card slot, Multimedia and gaming capabilities with the Tegra 3...
Bad Light leaks on the screen, Soso screen rendering, Proprietary port for charging, Mediocre camera sensor, Battery life...
Bottom line The Toshiba AT300 is a great tablet in some aspects, such as design and performance. But there are also a few issues with the finishing that seem out of place coming from a brand like Toshiba. On the upside, the Tegra 3 is tried and proven, and the highly...
60%
alphr.com
Updated:
2013-04-28 03:00:03
Weighing in at a comparatively light 590g, the Toshiba AT300 is comfortable to hold and its textured aluminium rear cover helps provide additional grip. Build quality is acceptable but not up to iPad standards; it flexes noticeably if you apply pressure t...
Bottom line An excellent budget choice for classroom use, with enough power for even the most demanding of apps...
83%
theregister.co.uk
Updated:
2013-04-28 03:00:03
To date Toshiba’s Android tablets have barely made a ripple let alone a splash in the fondleslab market but the new AT300 may change that. A replacement for the AT200 – that I failed to get excited about earlier in the year – the new device is cheaper...
Bottom line The latest Toshiba tablet may not set the world on fire but the mid-range Tegra 3 chip and SD card slot make it a powerful and useful bit of kit. Available for under £300, it’s a pretty good deal and is now the obvious choice if you are after a 10in 7...
85%
3g.co.uk
Updated:
2013-04-28 03:00:03
The tablet market is remarkably full – but the Toshiba AT300 does boast quad-core power and a really responsive 10.1-inch touchscreen. It’s a good choice for apps and games fans. The display is not as bright as that on rivals such as the Apple iPad, b...
Good Quadcore processor, responsive, sizeable touchscreen, decent storage...
Bad Hard to see in sunlight, equally powerful Nexus 7 is far cheaper...
Bottom line The Toshiba AT300 proves itself a capable device that offers enough power from its quad-core processor tablet for games and app fans. The screen is responsive, and its blandness is given a boost by Resolution+...
80%
itproportal.com
Updated:
2013-04-28 03:00:03
While it’s a brave manufacturer that launches a 7in tablet against Google’s all-conquering Nexus 7 , the market for 10.1in tablets is a lot more wide open, particularly at the lower end. As long as you’re not going up against premium models like the iPad...
Good Inexpensive Tegra 3 power, Nice, lightweight design, Good connectivity and SD card slot...
Bad Mediocre screen and battery life, Disappointing camera quality, Poor sound...
Bottom line On many levels, the AT300 gives you a lot of tablet for very little money. The Tegra 3 processor does a great job of handling more demanding apps and games, and overall usability is very good. It’s lighter than the average 10.1in tablet and bar a bit of...
70%
techadvisor.co.uk
Updated:
2013-04-28 03:00:03
Toshiba's 10.1in AT300 tablet runs the Android Ice Cream Sandwich operating system and hopes to undercut Apple's iPad. There are two models: 16GB and 32GB, with the latter costing just £379, a full £100 cheaper than the equivalent new iPad. See also: T...
Bottom line Considering you can find the AT300 online for around £310, it's good value. The ability to increase storage or simply view your photos via full-size SD card is nice, and performance is good. The screen isn't the best we've seen, although it's far from...
80%
T3.com
Updated:
2013-04-28 03:00:03
The follow-up to the world's skinniest 10-inch tab – the Toshiba AT200 – the Toshiba AT300 adds a few millimetres to the waistline but packs a much healthier engine room in return. Unlikely to do battle with the likes of the Asus Transformer Pad Infinity...
Good Quad core power, Native Android, Full size SD card reader...
Bad Reflective display, Poor camera quality, Chunky connector...
60%
techradar.com
Updated:
2013-04-28 03:00:03
The Toshiba AT300 is the successor to the world's skinniest 10-inch tablet, the Toshiba AT200 . And while there are an extra few millimetres on the waistline, you're getting a much more complete tablet experience and a far healthier processor, courtesy of...
Good Great price, Native Android, Quad, core power, Slim chassis...
Bad Poor camera, Average display, Chunky connector, No Android Jelly Bean...
Bottom line It's impossible not to start with the price, because it's most likely the thing that will have the greatest draw on your tablet-focused attention. If you're adamant that you want an Android tablet and you can't stretch to the hefty RRP of the Asus Transf...
70%
goodgearguide.com.au
Updated:
2013-04-28 03:00:03
Toshiba's previous tablets haven't exactly been well received, with most of them considered ugly, bulky and largely uncompetitive against rival devices. The Tablet AT300, known as the Excite 10 in other markets, aims to change that with a slim design a...
Bottom line The Toshiba Tablet AT300 is a definite improvement over the company's previous Android devices, particularly thanks to a thin and light design. However, compared to rival tablets the AT300 is slightly overpriced given that it offers little that sets it...
65%
trustedreviews.com
Updated:
2013-04-28 03:00:03
There's no shortage of 10in Android tablets on the market, so how do you stand out? In Toshiba's case, it made the AT200 the thinnest tablet of its kind in the world, with some of the best connectivity of any standalone tablet to go with it. However, when...
0%
evogadget.com
Updated:
2013-04-28 03:00:03
Toshiba made it big when they released their AT200 tablet a while back. Then they told themselves it was time for a new model. Which became the AT300. This version quickly rose to the top of our list of best tablets revealed this year. On this page we wil...
Bottom line The Toshiba AT300 was released a couple of months ago. It is still a fresh and hot item. And with good cause. Its performance is almost perfect and there are not many things that it lacks...
0%
wired.co.uk
Updated:
2013-05-17 23:46:15
Top of Tosh's tablet tree, the AT300 is an iPad alternative that delivers a spectacularly fast quad-core processor, quality screen and much more besides -- if you're prepared to pay the price.It's on sale for around £330.DesignIt's a standard looking t...
Good Good looks, sharp screen, Android 4.0 Ice Cream Sandwich, powerful quadcore processor...
Bad A bit pricy...
Bottom line The Toshiba AT300 is a very decent tablet, with a good quality screen, speedy quad-core processor and even an okay camera, all for about the same price as the iPad 2. But next to Google's Nexus 7 tablet, which loses a couple of inches off the screen, b...
80%
pocket-lint.com
Updated:
2013-06-06 15:35:56
It's fair to say we've slammed previous Toshiba tablets for being utterly dreadful. We haven't done this to be mean, or to look big and clever, we've done it because, in our view, those tablets were a waste of money and offered nothing that tablets fr...
Good Stylish, good battery life, nice to use, minimal customisations by Toshiba...
Bad Not great for media playback - Samsung rules here, still arguably too expensive...
Bottom line Toshiba tablets have come on in leaps and bounds. The AT100 was dreadful, the AT200 was improved, but still too expensive and not as good as everything else on the market. But with the AT300, things are looking up. This is a credible tablet, and it lea...
70%
evogadget.com
Updated:
2013-09-04 09:41:30
To be bought in large numbers, a new tablet model has to have three essential factors of superior quality: design, performance when we reviewed it and impressive specs. The price, too, is an important factor to take into consideration. Toshiba's Excite AT...
Bottom line You can even tilt it to watch content in a superior way. The gadget allows both landscape and portrait tilting. The Toshiba Excite AT305T64 is a tablet that will stand the test of time...
0%
techsmart.co.za
Updated:
2014-04-08 07:14:21
Toshiba certainly knows how to make solid devices, and its Excite 10 tablet - also called the AT300 - is ample testimony to this fact. The big question is, in lieu of Android Jelly Bean devices and Retina displays, can an Android 4.0 (Honeycomb) tablet...
0%
stuff.tv
Updated:
2014-04-08 07:14:21
Stuff magazine Sun, Aug 12 2012, 12:25AM The Toshiba AT300 isn't quite as cheap as the Samsung Galaxy Tab 2 10.1, but unlike other budget tablets it offers quad-core processing power thanks to its Nvidia Tegra 3 CPU. Design-wise, the AT300 is...
Bottom line A better screen would be nice, but this ICS powerhouse offers great all-round value...
80%
knowyourmobile.com
Updated:
2014-04-08 07:14:22
The Excite 10 is easily recognisable as a premium bit of kit. The brushed aluminium case that surrounds a 10.1-inch display feels good in the hand, particularly when its just 7.7mm thick.Below its skinny exterior lies a dual core 1.2GHz processor - of the...
0%
whathifi.com
Updated:
2014-04-10 03:25:02
Toshiba's presence in the tablet market might be a tad muted compared with the big-spending Samsungs and Googles of this world. Price is most definitely on its side – this AT300 32GB variant comfortably undercuts many of its rivals. And you've got the ad...
Good Price, Easy to use, Sounds good through headphones...
Bad Cheap-feeling and flimsy build quality, Built-in speakers do not sound great, So-so video playback...
Bottom line Video grumbles aside, if you don't have the budget to stretch to the likes of the Apple iPad or Asus Transformer , then the Toshiba marries price with capacity to passable effect. A decent entry-level machine. See all our tablet reviews Follow whathifi...
60%
avforums.com
Updated:
2014-04-10 03:25:02
We have reviewed several tablets here at AVForums, from the iPad3 to the Asus Transformer TF300T and the Samsung Galaxy Tab 2 (10.1). All offering different options and price points for the discerning tablet consumer in what is becoming a very crowded and...
Good Great value for money, Very powerful Tegra 3 processor, Excellent for gaming, Lightweight, comfortable and thin design, Good battery life, Full sized SD card slot...
Bad Poor sound quality, Build quality could be higher...
70%
hardwarezone.com.sg
Updated:
2014-04-10 03:25:02
Earlier last month, we reviewed the Toshiba Regza Tablet AT270 , a 7.7-inch tablet with an AMOLED display that could possibly give the Apple iPad Mini a run for its money if its priced lower.Today, we are taking a look at its 10.1-inch sibling, the Regza...
Good Good design and handling, 3G support, Supports 128GB SD cards...
Bad Proprietary dock connector for charging, Below average imaging quality...
80%
uk.hardware.info
Updated:
2014-04-10 03:25:02
It's been a while since we published an overview of the current tablet market. With the holidays around the corner, we collected all of the tablets we've tested and that are still available, and created an overview of what's what. If you want to buy a t...
0%
whatmobile.net
Updated:
2014-04-10 03:25:02
Toshiba has had mixed fortunes in the tablet market to date, with early devices such as the Toshiba Folio 100 being pulled from UK retail outlets and more recent tablets like the Toshiba AT200 winning great critical acclaim.The latest in the range is the...
0%
uk.hardware.info
Updated:
2014-04-10 03:25:02
Android tablets are starting to become more affordable, and for less than £350 you can already find tablets from the high-end brands. We tested two that were recently launched, the Samsung Galaxy Tab 2 10.1 and the Toshiba AT300. We compared them with e...
0%
techradar.com/au/
Updated:
2014-04-13 02:51:37
The Toshiba AT300 is the successor to the world's skinniest 10-inch tablet, the Toshiba AT200. And while there are an extra few millimetres on the waistline, you're getting a much more complete tablet experience and a far healthier processor, courtesy of...
Good Great price, Native Android, Quadcore power, Slim chassis...
Bad Poor camera, Average display, Chunky connector, No Android Jelly Bean...
Bottom line The Toshiba AT300 is the latest entry into an ever-expanding middle-ground tablet market, sitting below the heavy-hitters such as the Asus Transformer Pad Infinity and the new iPad but above the ubiquitous array of budget slates. It's a great tablet if yo...
70%
rigviews.com.au
Updated:
2014-04-17 02:53:11
In the competitive era of gadget market, everyday a new gadget is arriving. Toshiba's Excite X10 Tablet is joining this race with its NVIDIA Tegra 3 Super 4-PLUS-1 Quad-Core Processor controlled by Android 4.1 Jelly Bean operating system. Slim, sleek and...
80%
trustedreviews.com
Updated:
2014-04-17 02:53:11
Many tablets launched in 2011 failed to make the impact their makers hoped, but few made such limp entrances to the market as the first Toshiba Thrive 10in Android tablet. The reviews were lukewarm, sales were poor and few non gadget geeks even knew it ex...
Bottom line Toshiba's Excite X10 remedies many of the problems of its predecessor the, Thrive 10, but we're not convinced it has what it takes to succeed when the majority of Android tablets struggle commercially. Performance is good, build quality is decent and it'...
0%
reviewed.com
Updated:
2014-04-17 02:53:11
Bathed in the red glow of the poor lighting at the Toshiba event, we got our hands on the next tablet fielding from the Japanese electronics giant. Sporting a super-thin profile, light weight, IR blaster, and all of the standard Android features, this new...
0%
androidaustralia.com.au
Updated:
2014-06-04 02:58:32
The Toshiba AT300 is easy to use and easy to handle. With its powerful quad-core processor, on paper it seems as though you wouldn't need anything more. However, there are a few features of the tablet that would make me apprehensive to take the next step...
Good Excellent feel in you hands, Curved gorillaglass display, Ice Cream Sandwich Ready, No onscreen buttons...
Bad Vibrates too much, Metallic lip that falls over the screen is questionable, Autorotation slow and frustrating, No 3G Support, Chunky charger...
Bottom line All in all, the AT300 is good. It has everything you need, and a little extra. But I constantly found myself wanting something more. Something a little bit out there. When I buy any product, I want it to be amazing on first impressions. But, it was not. U...
0%
thunderbaylive.com
Updated:
2014-08-06 11:50:46
Expert video review...
0%
techsmart.co.za
Updated:
2016-02-05 08:37:28
It has a RRP of R5 500 for the 16 GB model and R6 000 for the 32 GB version, not bad when you consider that a Galaxy Note 10.1 32 GB will cost you in the region of R8 000...
Good Excellent build, Compact and ergonomically designed, Full SD card slot, Very good performance...
Bad Middling screen resolution, Inexplicable Google Play problem...
0%
moviesgamesandtech.com
Updated:
2016-11-26 19:41:29
We get a closer look at Toshiba's new Excite Pure tablet.Demonstrating its explicit dedication to bring the tablet experience to the next level of excitement, Toshiba UK announced its new line-up of 25.7 cm (10.1”) Excite tablets in three distinctive vers...
0%
chip.com.my
Updated:
2016-11-26 19:41:29
In the many incarnations of Android tablets, few have taken great liberty to ‘muck around' with the staple formula. The Toshiba AT300 won't be changing this fact; it's a by-the-book Android tablet that doesn't attempt much of anything new. But don't be qu...
Good Quadcore processor, Good display and speakers, Solid built...
Bad Reflective screen, Camera could be better...
Bottom line The Toshiba AT300 is all that it seems; it offers nothing new to the game and barely tries to. But everything here is undeniably well made, from its solid built and good display down to its speedy performances. As a pure Android tablet experience, the AT...
0%
tbreak.ae
Updated:
2016-11-26 19:41:29
Toshiba’s Excite tablets are a premium version of the company’s first step into the tablet market, bringing some unique features and some very useful extras not usually found in the competition. Today I’ll be looking at both the Excite 7.7 and Excite 1...
Good Decently powerful specs; Amazing screen on Excite 7.7; Expandable memory; Audio & Visual enhancements improve viewing experience...
Bad May not get Jelly Bean update (lack of Flash support); Proprietary charger; Unimpressive screen on Excite 10.
Bottom line The Toshiba Excite 7.7 is an excellent tablet, with my only complaint being that it is being undercut severely by the likes of the Nexus 7 and the new iPad mini. Toshiba has to drop the price by well over $100 to make the Excite 7.7 truly competitive.A...
80%
hardwarezone.com.ph
Updated:
2016-11-26 19:41:29
Thin is definitely in. At CES 2012, we've seen a flood of thin tablets and ultrabooks, and Toshiba definitely lived up to its earlier promise of the world's thinnest tablet with the Toshiba Excite X10.With a thickness of 7.7mm, this makes it the thinnest...
0%
techworld.com
Updated:
2013-04-28 03:00:03
Toshiba's 10.1in AT300 tablet runs the Android Ice Cream Sandwich operating system and hopes to undercut Apple's iPad. There are two models: 16GB and 32GB, with the latter costing just £379, a full £100 cheaper than the equivalent new iPad.We were imp...
Bottom line Considering you can find the AT300 online for around £310, it's good value. The ability to increase storage or simply view your photos via full-size SD card is nice, and performance is good. The screen isn't the best we've seen, although it's far from...
0%
stuff.tv
Updated:
2013-04-28 03:00:03
Stuff magazine Sun, Aug 12 2012, 12:25AM The Toshiba AT300 isn't quite as cheap as the Samsung Galaxy Tab 2 10.1, but unlike other budget tablets it offers quad-core processing power thanks to its Nvidia Tegra 3 CPU. Design-wise, the AT300 is...
Bottom line A better screen would be nice, but this ICS powerhouse offers great all-round value...
80%
tbreak.ae
Updated:
2013-09-04 09:41:19
Toshiba’s Excite tablets are a premium version of the company’s first step into the tablet market, bringing some unique features and some very useful extras not usually found in the competition. Today I’ll be looking at both the Excite 7.7 and Excite 1...
Good Decently powerful specs; Amazing screen on Excite 7.7; Expandable memory; Audio & Visual enhancements improve viewing experience...
Bad May not get Jelly Bean update (lack of Flash support); Proprietary charger; Unimpressive screen on Excite 10.
Bottom line The Toshiba Excite 7.7 is an excellent tablet, with my only complaint being that it is being undercut severely by the likes of the Nexus 7 and the new iPad mini. Toshiba has to drop the price by well over $100 to make the Excite 7.7 truly competitive.A...
80%
pcmag.com
Updated:
2013-09-04 09:41:23
The Toshiba Excite 10 ($449.99/16GB, $529.99/32GB, $649.99/64GB), much like the rest of the latest Excite line, is an attractively built and powerful tablet. It's among the thinnest and lightest 10-inch tablets available today, and the latest quad-co...
Good Slim. Well-built aluminum exterior. Fast quad-core processor. Full-size SD card slot.
Bad High price for features...
Bottom line The Excite 10 is one of the most powerful and beautifully designed 10-inch tablets you can buy right now, but it can't match the iPad on features, and there are better values in the Android world...
70%
computershopper.com
Updated:
2013-09-04 09:41:24
Toshiba's Excite line of Android tablets has gone off in a whole different (and dare we say, better) design direction from the company's earlier big, black, and bulky Thrive slates. About a month before we looked at this tablet, we tested the $529.99 Exci...
Good Light and comfortable to hold, Sleek-looking design, HDMI and USB connectivity, Good-looking screen, Support for 128GB SD cards...
Bad A bit pricey, Slightly inferior video capture...
Bottom line This sleek, high-end Android slate is well-designed and heavy on features, including support for extra-high-capacity SD cards. It's a smart choice if you're dead-set on Android and willing to pay a small premium for lots of flexibility. Read More...
80%
Laptopmag.com
Updated:
2013-09-04 09:41:26
FOLLOW US SHARE It's not easy to stand out in a sea of me-too Android tablets, but the 10-inch Toshiba Excite 10 ($449) hopes to get your attention with its quad-core power, plethora of ports and expandable memory via an SD Card slot. All of this is of...
Good Vibrant display, Excellent performance, Thin design that's easy to grip, Full-size SD Card slot...
Bad Unwieldy power connector, Sluggish camera takes grainy photos, Below-average battery life...
Bottom line Toshiba's Excite 10 offers a bright screen and quad-core performance along with a full-size SD Card slot, but other Android tablets offer more bang for your buck.
60%
phonearena.com
Updated:
2013-09-04 09:41:26
Looking back on the Toshiba Thrive from last year, it doesn’t surprise us in any way that it was left in the dust by the competition, especially when it sported one of the ugliest designs amongst the first-generation Honeycomb tablets. Lucky for all o...
Good Solid aluminum body, Fast quadcore processor...
Bad Bleeding around the sides of the display, Shoots terrible photos & videos...
Bottom line Above all, we have to admit that we truly love the direction that Toshiba has gone with this tablet, as it seemingly obliterated all remnants of the Toshiba Thrive from last year that has floated around in our heads. Donning a vastly better looking de...
70%
mobiletechreview.com
Updated:
2013-09-04 09:41:35
twitter: @lisagade) The Toshiba Excite 10 is at a slight disadvantage. It's not that there's anything wrong with this cutting edge NVidia Tegra 3 quad core tablet. The specs are top notch and the tablet features a metal and Gorilla Glass design that'...
Good Thin, light and premium materials. Fast quad core Tegra 3. USB Host, runs ICS, Thin, light and premium materials. Fast quad core Tegra 3. USB Host, runs ICS, Thin, light and premium materials. Fast quad core Tegra 3. US...
Bad Display has light bleed, Display has light bleed, Display has light bleed, Display has light bleed...
Bottom line For those looking for a straight Android tablet rather than a convertible netbook style tablet, we can easily recommend the Toshiba Excite 10. It has the fastest CPU currently available in tablets and the latest OS. It's very fast and stable, and it's...
80%
androidpolice.com
Updated:
2013-09-04 09:41:36
The Tegra 3 tablet battle is in full swing now, with four full-featured tablets on the market at the current moment (ASUS Transformer Prime, Transformer Pad 300, and Acer Iconia Tab A510 being the other three). Today, we're going to take a look at the...
Bottom line Despite its downsides, the Excite 10 is actually a very nice tablet. It has a premium look and feel, solid performance, and some pretty fantastic and useful software tweaks. Of course, it's a bit on the pricey side compared to the competition, and the...
0%
theverge.com
Updated:
2014-01-12 01:15:06
The Excite tablets are quite the Russian doll situation. From a pure hardware standpoint, they're all virtually identical, just stretched or compressed into various screen sizes. All have super-slim aluminum shells, with dimpled silver backs that feel a b...
65%
androidauthority.com
Updated:
2014-04-17 02:53:11
While at CES 2012 I saw a ton of new Tablets and phones running Android one of my favorite things I saw was the Toshiba Excite 10.1. The reason I fell in love with it was the design, it feels absolutely perfect to me it's defiantly the best feeling hardwa...
0%
mobiletechreview.com
Updated:
2014-08-13 07:16:32
Acer Iconia Tab A510 vs. Toshiba Excite 10 Quad Core Android Tablet Comparison...
0%
phandroid.com
Updated:
2014-10-08 08:54:40
Toshiba's success in the Android tablet market is owed to the manufacturer's competitive specs and prices. 2011 was without a doubt the year of the tablet. The year was packed with some of the most iconic pads we have seen. The Toshiba Thrive was competin...
Bottom line As a tablet, the Excite 10 works well. It is nothing out of the ordinary for mid-2012, though. One can find equal, or better, tablets for about the same price ($450). Sometimes even for less. Take the ASUS Transformer Pad 300 as an example, which does not...
0%
infoworld.com
Updated:
2015-03-21 09:36:25
Finding the right business tablet can be a daunting task. Do you want a seven-inch display or a 10-inch? Built-in keyboard? Snap-on keyboard? Which operating system? What apps? How about ruggedness, style, battery life, price? We tested a sampling of five...
0%
zdnet.com
Updated:
2015-04-29 10:28:52
It was only a few months ago that I reviewed the Toshiba AT300's predecessor, the AT200 . Still, this new tablet has a revised design and updated specifications. There are three AT300 models: two are Wi-Fi-only with 16GB or 32GB of internal storage costin...
0%
goodhousekeeping.com
Updated:
2015-12-25 09:01:50
The Android-powered Toshiba Excite 10 is outfitted with two HD cameras — a 5-megapixel back camera and a 2-megapixel front-facing camera. Built with Gorilla Glass and aluminum casing, the tablet is made for durability too. The device made a good overall i...
Good Consumer testers liked the tablet...
Bad Could have more connectivity options, Below average resolution, Poor screen quality, Below average sound quality, Subpar camera and video quality...
70%