location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX300 S4 server Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 700 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY RX300 S4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:R3004SH070ES
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY RX300 S4 server Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 700 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence E5405 2 GHz
  • - 2 GB DDR2-SDRAM
  • - Rack (2U) 700 W
Long product name Fujitsu PRIMERGY RX300 S4 server Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 700 W :
The long product name of Fujitsu PRIMERGY RX300 S4 server Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 700 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY RX300 S4 - Intel Quad-Core Xeon L5405 / 2.0 GHz ( Quad-Core ), 2 GB DDR II SDRAM, 1 x Serial Attached SCSI, DVD+/-RW, 2 x Gigabit Ethernet
More>>>
Fujitsu PRIMERGY RX300 S4 server Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 700 W:
The official description of Fujitsu PRIMERGY RX300 S4 server Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 700 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact virtualization capacity

The PRIMERGY RX300 S4 rack server is a fully-featured departmental server in a rack design with only 2 U in height. It offers the breakthrough performance features of leading edge Dual-Core Intel® Xeon® Processor or Quad-Core Intel® Xeon® Processor CPUs embedded in a powerful design with an 8-port SAS controller and fast PCIe links and PCI-X busses. Expandability is covering for nearly any workload: 48 GB FBD667 memory, up to 6 SAS / SATA or up to 12x 2.5 inch SAS hard disk drives, and 6 free PCIe and PCI-X slots for heavy I/O requirements.

By featuring the new Dual-Core Intel® Xeon® Processor and Quad-Core Intel® Xeon® Processor 5200, 5300 and 5400 series the new PRIMERGY RX300 S4 dual socket rack server generation delivers extended performance enlarging the path towards consolidation and virtualization. Highest availability is provided by redundant hot-plug power supply and fans option, hot-plug hard disk drives and a modular RAID. Special attention is given to secure memory data, with SDDC hot-spare and memory mirroring option. The „Cool-safe™“ technology secures optimal temperatures even at peak workloads, such ensuring longevity and extended Mean Time Between Failures. With this built-in failsafe functionality PRIMERGY RX300 S4 is suited ideally to meet demands for continuous operation in business critical environments, running data bases, terminal services, business applications or consolidation and virtual machine tasks.

Short summary description Fujitsu PRIMERGY RX300 S4 server Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 700 W:
This short summary of the Fujitsu PRIMERGY RX300 S4 server Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 700 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX300 S4, 2 GHz, E5405, 2 GB, DDR2-SDRAM, 700 W, Rack (2U)

Long summary description Fujitsu PRIMERGY RX300 S4 server Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 700 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX300 S4 server Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 700 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX300 S4. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2 GHz, Processor model: E5405. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS). Power supply: 700 W. Chassis type: Rack (2U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5405
Processor frequency *
2 GHz
Processor cores
4
Processor cache
12 MB
Motherboard chipset
Intel® 5000P
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
L2
Processor front side bus
1333 MHz
Processor socket
LGA 771 (Socket J)
Processor lithography
45 nm
Processor threads
4
Processor operating modes
64-bit
Stepping
E0
FSB Parity
Yes
Bus type
FSB
Processor codename
Harpertown
Tcase
67 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Processor code
SLBBP
Embedded options available
No
Number of Processing Die Transistors
820 M
CPU multiplier (bus/core ratio)
6
Processing Die size
214 mm²
Processor series
Intel Xeon 5400 Series
Conflict-Free processor
No
Memory
Internal memory *
2 GB
Internal memory type *
DDR2-SDRAM
ECC
Yes
Maximum internal memory *
48 GB
Storage
HDD interface
Serial Attached SCSI (SAS)
HDD size
3.5"
Hot-swap
Yes
Network
Network ready
Yes
Supported network protocols
10Base-T/100Base-TX/1000Base-T
Networking features
10/100/1000 Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
4
Expansion slots
5 x PCIe x8, x4 1 x PCI-x
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
2
Design
Chassis type *
Rack (2U)
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
No
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
33079
Power
Power requirements
100 - 240 V
Power supply *
700 W
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Certificates
Certification
CE, certificado FCC Clase A, C-Tick, BSMI CNS 13438 Class A, EN 61000-3-2, VCCI Class A ITE, EN 61000-3-3, EN55024, EN55022 Class A, UL 60950 Third Edition, CB, JEIDA, IEC 60950-1, EN 60950-1, CSA C22.2 No. 60950-1-03
Weight & dimensions
Weight
25 kg
Features
Images Type Map
Other features
Acoustic pressure emissions
53 dB
Dimensions (WxDxH)
482.6 x 785 x 85.9 mm
Brand Image Product code Product Stock Price from
Fujitsu PRIMERGY RX300 S4 + Windows Small Business 2003 Standard Edition server Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 700 W Fujitsu PRIMERGY RX300 S4 + Windows Small Business 2003 Standard Edition server Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 700 W
(show image)
K-FU-IR979 PRIMERGY RX300 S4 + Windows Small Business Server 2003 Standard Edition 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY RX300 S4 + Windows Small Business 2003 Premium Edition server Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 700 W Fujitsu PRIMERGY RX300 S4 + Windows Small Business 2003 Premium Edition server Rack (2U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 700 W
(show image)
K-FU-IR997 PRIMERGY RX300 S4 + Windows Small Business Server 2003 Premium Edition 0.00
(excl. VAT)
0 (incl. VAT)