Dataflex logo

Dataflex ViewMate 302 monitor mount / stand 61 cm (24") Desk Transparent

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120205
Info modified on:
21 Oct 2022, 10:14:32
Long product name Dataflex ViewMate 302 monitor mount / stand 61 cm (24") Desk Transparent:

ViewMate Style Acrylic Monitor Stand 302

Dataflex ViewMate 302 monitor mount / stand 61 cm (24") Desk Transparent:

This 10mm thick acrylic desk stand adds flexibility to the workplace. Being totally transparent, the desk stand gives the impression of a' floating' monitor. Making the desk look more spacious.

* Mounts single monitor
* Transparent 10mm thick acrylic
* Height adjustable 240-390mm
* Balanced foot
* VESA: MIS-D 75 x 75/100 x 100mm compatible
* Max. weight capacity of 6kg/monitor (up to 24"/24"W)
* Rotate 360°, tilt 50°
* Base plate footprint 250 x 202mm
* Can raise the monitor 100mm higher than most monitor stands included with the monitor

Short summary description Dataflex ViewMate 302 monitor mount / stand 61 cm (24") Desk Transparent:

Dataflex ViewMate 302, 6 kg, 61 cm (24"), 75 x 75 mm, 100 x 100 mm, Height adjustment, Transparent

Long summary description Dataflex ViewMate 302 monitor mount / stand 61 cm (24") Desk Transparent:

Dataflex ViewMate 302. Maximum weight capacity: 6 kg, Maximum screen size: 61 cm (24"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -12 - 25°. Product colour: Transparent

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.