location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Addit monitor riser 550

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Addit monitor riser 550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44.550 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410445508 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 14:59:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex Addit monitor riser 550 :
The long product name of Dataflex Addit monitor riser 550. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Addit monitor riser 550, clear acrylic
More>>>
Dataflex Addit monitor riser 550:
The official description of Dataflex Addit monitor riser 550 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Place your monitor on this monitor riser to raise it up to eye-level. This results in less strain on neck, shoulders and arms. It also has space to store your keyboard and has a maximum weight capacity of 15 kg. Combine it with an in-line document holder for maximum effectiveness.

- Suitable for monitors up to 15 kg
- Space-saving horizontal keyboard storage
- 6 mm thick clear acrylic
- Saves desk space
- Fixed height
- Dimensions (w x d x h): 270 x 254 x 107 mm

Short summary description Dataflex Addit monitor riser 550:
This short summary of the Dataflex Addit monitor riser 550 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Addit monitor riser 550, Transparent

Long summary description Dataflex Addit monitor riser 550:
This is an auto-generated long summary of Dataflex Addit monitor riser 550 based on the first three specs of the first five spec groups.

Dataflex Addit monitor riser 550. Product colour: Transparent

Ergonomics
Height adjustment
No
Design
Product colour *
Transparent
Weight & dimensions
Width
270 mm
Weight & dimensions
Depth
255 mm
Height
110 mm
Thickness
5 mm
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
United Kingdom 2 distributor(s)