location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Black & Decker 1-51-488 Claw hammer Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Black & Decker Check ‘Black & Decker’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1-51-488
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1-51-488 KLAUWHAMER 450GR BL show
Show alternative article codes used in the online market place
Category:
Tool with a heavy metal head mounted at right angles at the end of a handle, used for jobs such as breaking things and driving in nails.
Hammers Check ‘Black & Decker’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Black & Decker: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2022 14:45:23
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Black & Decker 1-51-488 Claw hammer Black, Stainless steel:
This short summary of the Black & Decker 1-51-488 Claw hammer Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Black & Decker 1-51-488, Claw hammer, Black, Stainless steel, 325 mm, 450 g

Long summary description Black & Decker 1-51-488 Claw hammer Black, Stainless steel:
This is an auto-generated long summary of Black & Decker 1-51-488 Claw hammer Black, Stainless steel based on the first three specs of the first five spec groups.

Black & Decker 1-51-488. Type: Claw hammer, Product colour: Black, Stainless steel. Height: 325 mm, Weight: 450 g

Brand Image Product code Product Stock Price from
Stanley

Stanley 16 oz FATMAX Curved Claw Graphite Hammer
(show image)
1-51-505 16 oz FATMAX Curved Claw Graphite Hammer 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley 7 oz Curved Claw Fiberglass Nailing Hammer
(show image)
1-51-112 7 oz Curved Claw Fiberglass Nailing Hammer 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley Steelmaster Claw Hammer
(show image)
1-51-031 Steelmaster Claw Hammer 0.00
(excl. VAT)
0 (incl. VAT)
Black & Decker

Black & Decker BDHT1-51242 hammer Claw hammer Black, Orange
(show image)
BDHT1-51242 BDHT1-51242 0.00
(excl. VAT)
0 (incl. VAT)
Black & Decker

Black & Decker Blue Strike Claw
(show image)
1-51-488 Blue Strike Claw 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley Fibreglass Curve Claw
(show image)
1-51-529 Fibreglass Curve Claw 0.00
(excl. VAT)
0 (incl. VAT)