location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MobileLink S9 Extra handset S9H/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MobileLink
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S9 Extra handset S9H/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S9H/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581657499
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:07:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips MobileLink S9 Extra handset S9H/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk DECT telephone Black, Silver
  • - Speakerphone 2000 entries
  • - Caller ID Alarm clock
  • - TFT Built-in display 5.08 cm (2")
  • - 570 mAh Talk time: 14 h Standby time: 230 h
Long product name Philips MobileLink S9 Extra handset S9H/12 :
The long product name of Philips MobileLink S9 Extra handset S9H/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S9H/12, DECT
More>>>
Philips MobileLink S9 Extra handset S9H/12:
The official description of Philips MobileLink S9 Extra handset S9H/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Link up to two mobile phones

Enjoy the convenience of MobileLink to make and receive all your landline and mobile calls on just one phone superbly designed to fit in your pocket. Easily download your mobile phone book to type less and talk more.

MobileLink for ultimate ease and convenience
- All calls - mobile and landline - on one phone
- Download contacts from your mobile, computer or Google
- Clear mobile calls even in weak reception areas
- Store up to 2000 contacts with up to 3 numbers per contact
- Free updates introduced via the Philips Phone Manager

See it, feel it
- Crafted with lightweight aluminum
- High resolution 5.1cm/2” TFT display

Hear it, experience it
- Convert your favorite songs into ringtones
- Crisp voice quality with HQ-Sound and MySound Pro
- Bluetooth headset compatible for handsfree use
- Blacklist callers and define no-call times for privacy

Short summary description Philips MobileLink S9 Extra handset S9H/12:
This short summary of the Philips MobileLink S9 Extra handset S9H/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MobileLink S9 Extra handset S9H/12, DECT telephone, Speakerphone, 2000 entries, Caller ID, Black, Silver

Long summary description Philips MobileLink S9 Extra handset S9H/12:
This is an auto-generated long summary of Philips MobileLink S9 Extra handset S9H/12 based on the first three specs of the first five spec groups.

Philips MobileLink S9 Extra handset S9H/12. Type: DECT telephone. Speakerphone, Phonebook capacity: 2000 entries. Caller ID. Display diagonal: 5.08 cm (2"). Product colour: Black, Silver. Number of handsets included: 1

Performance
Type *
DECT telephone
Answering machine *
No
Number of melodies
23
Design
Mounting type *
Desk
Product colour *
Black, Silver
Phone features
Speakerphone *
Yes
Phonebook capacity *
2000 entries
Microphone mute
Yes
Multi handset capability
5
Call management
Caller ID *
Yes
Call waiting
Yes
Call hold
Yes
Call blocking
Yes
Call timer
Yes
Management features
Navigation key
Yes
Alarm clock
Yes
Clock with calendar
Yes
Indication
Battery charge indicator
Yes
Battery full indication
Yes
Battery low indication
Yes
Voicemail indication
Yes
Display
Display
TFT
Display diagonal
5.08 cm (2")
Display resolution
176 x 220 pixels
Built-in display *
Yes
Touchscreen
No
Ports & interfaces
Wireless connection
Yes
Power
Battery capacity
570 mAh
Talk time
14 h
Standby time
230 h
Network
Bluetooth
Yes
Weight & dimensions
Handset dimensions (WxDxH)
124.6 x 64.5 x 17.6 mm
Packaging content
Number of handsets included *
1