location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Polycom EHS adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Polycom EHS adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14201-17 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991007602 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218621
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:10:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Polycom EHS adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Adapter enabling Electronic Hookswitch Control (EHS) for Polycom® SoundPoint® IP phones. Plug-and-play solution
  • - Original and authentic, manufacturer made accessory.
  • - MPN: 14201-17
Long product name Jabra Polycom EHS adapter :
The long product name of Jabra Polycom EHS adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Polycom EHS adapter
More>>>
Jabra Polycom EHS adapter:
The official description of Jabra Polycom EHS adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy wireless freedom and get remote call control on your wireless headset from a wide range of Polycom SoundPoint IP phones using an Electronic Hook Switch (EHS) cord. Answer or end calls, mute the microphone and adjust volume when you are away from the desk.

Adapter enabling Electronic Hookswitch Control (EHS) for Polycom® SoundPoint® IP phones. Plug-and-play solution

Short summary description Jabra Polycom EHS adapter:
This short summary of the Jabra Polycom EHS adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Polycom EHS adapter, EHS adapter, Black

Long summary description Jabra Polycom EHS adapter:
This is an auto-generated long summary of Jabra Polycom EHS adapter based on the first three specs of the first five spec groups.

Jabra Polycom EHS adapter. Product type: EHS adapter, Product colour: Black

150 Metres Wireless Freedom

The Jabra Link™ 14201 series puts the freedom and convenience of wireless communication in everyone’s reach. You can now walk and talk up to 150 metres away from your deskphone. Answer calls, multitask and move around on your terms.

Easy to deploy

The Jabra Link™ 14201 series is optimised for use with all leading deskphone systems that provide EHS functionality and enables plug-and-play remote call control functionality with your cordless headset.

Remote Call Control

Answer and end calls, adjust the volume and mute your call on the Jabra wireless headset with seamless integration between your deskphone and headset. The remote call control gives you the power to multitask and be productive.

Features
Product type *
EHS adapter
Brand compatibility *
Jabra
Compatibility
GN 9120 DHSG, GN 93XX, PRO 94XX, PRO 920, GO 6470
Product colour
Black
Weight & dimensions
Cable length
0.925 m
Ports & interfaces
Bluetooth
Yes
Packaging data
Package width
160 mm
Package depth
10 mm
Package height
160 mm
Package weight
100 g
Logistics data
Harmonized System (HS) code
85189000
Products per master (outer) case
100 pc(s)
Country of origin
China
Brand Image Product code Product Stock Price from
Jabra GN1216 Avaya Cord Jabra GN1216 Avaya Cord
(show image)
88001-03 GN1216 Avaya Cord 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Link Mobile 8800-00-87 Jabra Link Mobile 8800-00-87
(show image)
8800-00-87 Link Mobile 8800-00-87 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Link 14201-19 optimized for Avaya phones Jabra Link 14201-19 optimized for Avaya phones
(show image)
14201-19 Jabra Link 14201-19 optimized for Avaya phones 0.00
(excl. VAT)
0 (incl. VAT)
Jabra LINK 14201-22 Jabra LINK 14201-22
(show image)
14201-22 Jabra LINK 14201-22 0.00
(excl. VAT)
0 (incl. VAT)
Jabra QD mute Jabra QD mute
(show image)
8855-00-00 QD mute 0.00
(excl. VAT)
0 (incl. VAT)
Jabra HHC adapter Jabra HHC adapter
(show image)
14201-16 HHC adapter 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Recording Jack Jabra Recording Jack
(show image)
752-0880-0201 Recording Jack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 8 distributor(s)
Danmark 4 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Deutschland 2 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)