location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP KS524AA laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KS524AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KS524AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948382567925 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2015
Product end of life date
Warranty: Warranty: 1 Year limited warranty
Long product name HP KS524AA laptop spare part Battery :
The long product name of HP KS524AA laptop spare part Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Notebook 6-cell Battery
More>>>
HP KS524AA laptop spare part Battery:
The official description of HP KS524AA laptop spare part Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP Notebook 6-Cell Battery provides maximum battery life so you, friends and family can continue playing games, watching videos, listening to music, or viewing photo slide shows without having to plug in your AC adapter
- The HP Notebook 6-Cell Battery delivers up to 4 hours battery life, requiring only 2 hours to fully recharge using your AC adaptor (whether notebook is turned on or off)
- With a second battery you can work, play and watch movies up to twice as long without plugging in
- Fit the slim battery profile flush under your PC
- HP batteries are designed for and tested with all compatible HP notebook PCs so HP can deliver the highest quality products, services, and solutions to your home

Short summary description HP KS524AA laptop spare part Battery:
This short summary of the HP KS524AA laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP KS524AA, Battery

Long summary description HP KS524AA laptop spare part Battery:
This is an auto-generated long summary of HP KS524AA laptop spare part Battery based on the first three specs of the first five spec groups.

HP KS524AA. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
2550 mAh
Battery voltage
10.8 V
Number of battery cells
6
Battery capacity
55 Wh
Battery life (max)
4 h
Weight & dimensions
Weight
331 g
Packaging data
Package weight
470 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Other features
Compatible products
HP Pavilion: dv4, dv5; HP HDX: HDX 16; HP: G50, G60, G70; Compaq Presario: CQ40, CQ45, CQ50, CQ60, CQ70
Country Distributor
Polska 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)