location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra LINK 850

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra LINK 850
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
850-09
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991010930 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra LINK 850
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Consistent sound clarity, background noise reduction and safe noise levels
  • - Original and authentic, manufacturer made accessory.
  • - MPN: 850-09
Long product name Jabra LINK 850 :
The long product name of Jabra LINK 850. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra LINK 850
More>>>
Jabra LINK 850:
The official description of Jabra LINK 850 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advanced audio technology makes the Jabra Link 850™ audio processor the ideal choice for busy contact centre and office environments that require consistent audio accuracy and clarity, background noise reduction and safe noise levels. Less noise and distractions keep agents focused and clear sound makes it possible for the agent and the caller to understand each other.

Consistent sound clarity, background noise reduction and safe noise levels

Short summary description Jabra LINK 850:
This short summary of the Jabra LINK 850 data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra LINK 850, Black

Long summary description Jabra LINK 850:
This is an auto-generated long summary of Jabra LINK 850 based on the first three specs of the first five spec groups.

Jabra LINK 850. Product colour: Black

Crystal clear conversation even in noisy open plan offices

Jabra Link 850 incorporates a number of best-in-class sound quality features, such as Digital Signal Processing (DSP) for greater intelligibility, Dynamic Volume Control that automatically adjusts call volume to a comfortable level and Tone Control Equaliser for optimal levels of crispness and clarity.

Boost agent efficiency

Consistent sound clarity, background noise reduction and safe noise levels ensure fewer call interruptions so agents complete more calls – faster. Built-in noise-cancelling capabilities and easy call management features promote a safe, comfortable and more productive working environment.

Future-proof your headset investment

The Jabra Link 850 audio processor is the ideal choice if you are considering a move to Unified Communications. It connects to any phone and provides easy PC connectivity for softphone calls. And it is USB powered.

Prevent stress and hearing injuries

Reduce the number of sick days and increase employee retention. The Jabra Link 850 audio processor delivers acoustic shock protection and is compliant with the EU Control of Noise at Work Directive, enforcing a maximum exposure limit of 85 dB(A).

Features
Brand compatibility *
Jabra
Product colour
Black
Windows operating systems supported
Yes
Ports & interfaces
Bluetooth
Yes
Packaging content
Quantity
1
Power
USB charging
Yes
Packaging data
Package width
182.5 mm
Packaging data
Package depth
41 mm
Package height
94.5 mm
Package weight
230 g
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
393 mm
Master (outer) case length
167 mm
Master (outer) case height
590 mm
Master (outer) case gross weight
7.5 kg
Products per master (outer) case
36 pc(s)
Country of origin
China
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Belgium 1 distributor(s)