location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T520 914mm Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T520 914mm Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ893A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111144591 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Designjet T520 914mm Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal inkjet 2400 x 1200 DPI Colour
  • - A0 (841 x 1189 mm) Cut sheets Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Ethernet LAN
Warranty: 1 year
Long product name HP Designjet T520 914mm Printer :
The long product name of HP Designjet T520 914mm Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

36-in, Thermal Inkjet, CMYK, 11.4 m/p, 70D pph, 2400x1200dpi, A4/A3/A2/A1/A0, ePrint, Fast Ethernet, USB 2.0, Wi-Fi, 1GB RAM, 35W, Black/Silver
More>>>
HP Designjet T520 914mm Printer:
The official description of HP Designjet T520 914mm Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Designjet T520 36-in ePrinter
Reliable, accurate, and easy to use—this large-format, Web-connected printer is a good investment for your studio. Grow your business with a convenient, large-format printer that allows you to work and print from virtually anywhere.

Small AEC teams who need to print large-format documents and CAD drawings, print remotely, and network a small office.

Fast and professional results
- Achieve accurate lines, sharp details up to 2400 dpi from the first print with a long-life printhead.
- Process complex files at high speeds, D prints in 35 seconds, thanks to 1 GB RAM and HP-GL/2 technology.
- Deliver architectural designs, maps, photos, and presentations with consistent, high-quality results.
- Reduce downtime and improve productivity by using Original HP inks.

Easy and convenient printing
- The intuitive, full-color, 4.3-inch touchscreen simplifies navigation and printing.
- Rely on true print previews from the driver to complete your work quickly and accurately.
- Print up to 36 inches wide, with a built-in B+ tray and front-loading roll.

Print from virtually anywhere
- Use your Apple® or Android™ smartphone or tablet to print from virtually anywhere.
- Access and print projects when you're away from your work place, using HP Designjet ePrint & Share.
- Automatically save copies of your work to the cloud when you print using HP Designjet ePrint & Share.
- Email projects to your HP Designjet T520 ePrinter and print, via its Web connectivity features.

Short summary description HP Designjet T520 914mm Printer:
This short summary of the HP Designjet T520 914mm Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T520 914mm Printer, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, Black, Cyan, Magenta, Yellow, 11.4 m/p, 9.1 m/p

Long summary description HP Designjet T520 914mm Printer:
This is an auto-generated long summary of HP Designjet T520 914mm Printer based on the first three specs of the first five spec groups.

HP Designjet T520 914mm Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Coated paper, Cut sheet, Glossy paper, Matte paper, Photo paper, Plain paper, Recycled..., ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10/100 Base-T(X). Display: 4.3'', Internal memory: 1024 MB, Maximum internal memory: 1024 MB. Power requirements: 100 - 240V, 50/60Hz, Power consumption (PowerSave): 4.5 W, Power consumption (standby): 0.3 W

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
HP-GL/2, HP-RTL, PCL 3
Printing colours *
Black, Cyan, Magenta, Yellow
Print speed (best quality)
11.4 m/p
Print speed (normal quality)
9.1 m/p
Print head
1
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Paper tray media types *
Bond paper, Coated paper, Cut sheet, Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Roll
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Cut sheets *
Yes
Media thickness
0.29972 mm
Maximum roll length
0.914 m
Maximum roll diameter
9.9 cm
Print margin roll
5 mm
Roll top margin
5 mm
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10/100 Base-T(X)
Supported network protocols
IPv6
RJ-45 ports quantity
1
Performance
Display
4.3''
Internal memory
1024 MB
Maximum internal memory
1024 MB
Sound power level (standby)
16 dB
Sound pressure level (printing)
48 dB
Performance
Certification
FCC, ICES, EMC/R&TTE, ACMA, RSM, CCC, VCCI, KCC, WEEE, RoHS, REACH, EuP, FEMP
Power
Power requirements
100 - 240V, 50/60Hz
Power consumption (PowerSave)
4.5 W
Power consumption (standby)
0.3 W
Power consumption (typical)
35 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-25 - 55 °C
Operating temperature (T-T)
41 - 104 °F
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 7 Ultimate (32/64bit) Windows 7 Professional (32/64bit) Windows 7 Home Premium (32/64bit) Windows Vista Ultimate (32/64bit) Windows Vista Business (32/64bit) Windows Vista Home Premium (32/64bit) Windows XP Professional SP3+ (32/64bit) Windows XP Home SP3+ (32/64bit) Windows Server 2008 R2 Windows Server 2008 (32/64bit) Windows Server 2003 (32/64bit) Mac OS X v10.6, v10.7, v 10.8 Linux
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
1292 x 530 x 932 mm
Weight
39.2 kg
Packaging data
Package weight
62 kg
Package dimensions (WxDxH)
1423 x 577 x 626 mm
Other features
Line accuracy
+/-0.1%
Minimum system requirements
Intel Pentium AMD K6/Athlon/Duron 1GB RAM 1GB HDD
Safety
CSA, LVD, EN, GOST, PSB, CCC, NYCE
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Wireless technology
Wi-Fi
Source Review comments Score
itproportal.com
Updated:
2015-09-10 19:45:54
The HP DesignJet T120 ePrinter is a wide-format colour printer that can print diagrams and photos at up to D size (24in wide), and supports printing from rolls or cut sheets. The printer, which retails at £750, can either sit on a table, or you can get it...
Good Prints from rolls, cut sheets, or ADF, Prints up to 24in wide, 4.3in colour touchscreen, Very good graphics quality, Impressive connectivity...
Bad Some issues with colour and banding...
Bottom line The T120 doesn't have the photo printing chops of the Epson Stylus Pro 3880 or the Canon Pixma PRO-1, but it can print on larger paper. The HP DesignJet T120 ePrinter prints quality graphics at up to D size, and is an economical yet quite capable choice...
80%
cadalyst.com
Updated:
2015-09-10 19:45:54
HP's web-connected Designjet T120 is geared toward the entry-level market, from the single user to the small office, and is capable of producing D-size sheets. It is compact enough to sit on a desktop, but is available with a stand for a more co...
0%
printercomparison.com
Updated:
2015-09-10 19:45:54
£748.80 Leo Office SuppliesIf your business is looking for an affordable, large format printer that can print images and text on a wide variety of media types then the HP Designjet T120 might be exactly the printer that you need.The Designjet T120 is the...
Good Great photo prints, Easy navigation with touchscreen, Wired/Wireless connectivity...
Bad Print quality with HP Bright White Inkjet Paper, Size of color cartridges...
70%
pcmag.com
Updated:
2015-09-10 19:45:54
The HP DesignJet T120 ePrinter%displayPrice% at %seller% is a wide-format color printer that can print diagrams and photos at up to D size (24 inches wide), and supports printing from rolls or cut sheets. The printer can either sit on a table, or you can...
Good Prints from rolls, cut sheets, or ADF. Prints up to 24 inches wide. 4.3-inch color touch screen. Very good graphics quality. Web connectivity.
Bad Some color issues with photos and graphics...
Bottom line The HP DesignJet T120 ePrinter is a budget wide-format (D-sized) printer geared to engineers and architects who need to output larger diagrams...
80%
Country Distributor
México 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)