location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T520 large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ890A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111144478 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 May 2021
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T520 large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
  • - Up to 2400 x 1200 optimised dpi from 1200 x 1200 input dpi and optimisation for photo paper selected
Warranty: One-year limited hardware warranty
Long product name HP Designjet T520 large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN :
The long product name of HP Designjet T520 large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet T520 610-mm Printer
More>>>
HP Designjet T520 large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
The official description of HP Designjet T520 large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.




Short summary description HP Designjet T520 large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
This short summary of the HP Designjet T520 large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T520, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, Black, Cyan, Magenta, Yellow, 16.3 m/p, 9.3 m/p

Long summary description HP Designjet T520 large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
This is an auto-generated long summary of HP Designjet T520 large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet T520. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3. Maximum print size: A1 (594 x 841 mm), Paper tray media types: Bond paper, Coated paper, Cut sheet, Glossy paper, Matte paper, Photo paper, Plain paper, Recycled..., ISO A-series sizes (A0...A9): A1, A2, A3, A4. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10/100 Base-T(X). Display: 4.3'', Internal memory: 1024 MB, Maximum internal memory: 1024 MB. Power requirements: 100 - 240V, 50/60Hz, Power consumption (PowerSave): 4.5 W, Power consumption (standby): 0.3 W

OFFICE-READY—Fits the way you work

Compact, standalone printer with legs and a stand—for easy office placement and positioning.
The professional look and feel of this printer is designed to complement your workplace.
Produce a range of applications including architectural designs, maps, photos, and presentations.

EASY—Convenient printing

Easily print project sets and PDF documents with HP Click printing software.
Move this printer any time, any place—with Wi-Fi connectivity, all you need is a power plug.[1]
The intuitive, full-colour touchscreen simplifies navigation and printing.
Easily set up your printer where you need it and connect everyone in your studio, thanks to built-in Wi-Fi[2].

TRUSTED—HP DesignJet quality and reliability

Get HP DesignJet quality in small-format sizes—print half-size technical documents with the A4/A3 input tray.
Achieve precise lines with sharp detail up to 2400 dpi.
Join the hundreds of thousands of users who trust HP DesignJet T520 Printers for outstanding print quality.[2]
Flexibility for today and tomorrow—print easily from your smartphone or tablet with HP Mobile Printing.[1]

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
HP-GL/2, HP-RTL, PCL 3
Printing colours *
Black, Cyan, Magenta, Yellow
Print speed (best quality)
16.3 m/p
Print speed (normal quality)
9.3 m/p
Print head
1
Paper handling
Maximum print size *
A1 (594 x 841 mm)
Paper tray media types *
Bond paper, Coated paper, Cut sheet, Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Roll
ISO A-series sizes (A0...A9)
A1, A2, A3, A4
Cut sheets *
Yes
Media thickness
0.29972 mm
Maximum roll length
0.61 m
Maximum roll diameter
9.9 cm
Print margin roll
5 mm
Roll top margin
5 mm
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10/100 Base-T(X)
Supported network protocols
IPv6
RJ-45 ports quantity
1
Performance
Display
4.3''
Internal memory
1024 MB
Maximum internal memory
1024 MB
Sound power level (standby)
16 dB
Sound pressure level (printing)
48 dB
Performance
Certification
FCC, ICES, EMC/R&TTE, ACMA, RSM, CCC, VCCI, KCC, WEEE, RoHS, REACH, EuP, FEMP
Power
Power requirements
100 - 240V, 50/60Hz
Power consumption (PowerSave)
4.5 W
Power consumption (standby)
0.3 W
Power consumption (typical)
35 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-25 - 55 °C
Operating temperature (T-T)
41 - 104 °F
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 7 Ultimate (32/64bit) Windows 7 Professional (32/64bit) Windows 7 Home Premium (32/64bit) Windows Vista Ultimate (32/64bit) Windows Vista Business (32/64bit) Windows Vista Home Premium (32/64bit) Windows XP Professional SP3+ (32/64bit) Windows XP Home SP3+ (32/64bit) Windows Server 2008 R2 Windows Server 2008 (32/64bit) Windows Server 2003 (32/64bit) Mac OS X v10.6, v10.7, v 10.8 Linux
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
987 x 530 x 932 mm
Weight
34 kg
Packaging data
Package weight
50 kg
Package dimensions (WxDxH)
1123 x 577 x 626 mm
Other features
Line accuracy
+/-0.1%
Minimum system requirements
Intel Pentium AMD K6/Athlon/Duron 1GB RAM 1GB HDD
Safety
CSA, LVD, EN, GOST, PSB, CCC, NYCE
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Wireless technology
Wi-Fi
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)