HP logo

HP DesignJet T120/T520 24-in Stand

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
235863
Info modified on:
20 Jul 2024, 00:24:22
End of life date:
08 Oct 2019
Long product name HP DesignJet T120/T520 24-in Stand:

Designjet T120 24-in Stand

HP DesignJet T120/T520 24-in Stand:

Save space with the 24-in stand for optimum access. The stand can be positioned for easy access to a workgroup, or conveniently out of the way.

Short summary description HP DesignJet T120/T520 24-in Stand:

HP DesignJet T120/T520 24-in Stand, Black, Designjet T120, Small medium business, 13 kg, 61 cm (24"), 1200 mm

Long summary description HP DesignJet T120/T520 24-in Stand:

HP DesignJet T120/T520 24-in Stand. Product colour: Black, Compatibility: Designjet T120, HP segment: Small medium business. Weight: 13 kg, Size (imperial): 61 cm (24"). Package width: 1200 mm, Package depth: 660 mm, Package height: 150 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.