Xerox logo

Xerox Phaser 6600/WorkCentre 6605 Imaging Unit Kit (Long-Life Item, Typically Not Required At Average Usage Levels)

Data-sheet quality:
created/standardized by Icecat
Product views:
386859
Info modified on:
18 Oct 2024, 07:03:28
Bullet Points Xerox Phaser 6600/WorkCentre 6605 Imaging Unit Kit (Long-Life Item, Typically Not Required At Average Usage Levels):
  • - Capacity: 60000 Pages
  • - Compatible with: Phaser™ 6600, WorkCentre® 6655​/​6655i, WorkCentre™ 6605, Xerox® VersaLink® C400 Color Printer​/​C405 Color Multifunction Printer
Long product name Xerox Phaser 6600/WorkCentre 6605 Imaging Unit Kit (Long-Life Item, Typically Not Required At Average Usage Levels):

Phaser 6600/WorkCentre 6605 Imaging Unit Kit (Long-Life Item, Typically Not Required At Average Usage Levels)

Xerox Phaser 6600/WorkCentre 6605 Imaging Unit Kit (Long-Life Item, Typically Not Required At Average Usage Levels):

Xerox maintenance items are designed to keep your Xerox equipment operating efficiently and delivering the best quality.

Short summary description Xerox Phaser 6600/WorkCentre 6605 Imaging Unit Kit (Long-Life Item, Typically Not Required At Average Usage Levels):

Xerox Phaser 6600/WorkCentre 6605 Imaging Unit Kit (Long-Life Item, Typically Not Required At Average Usage Levels), 60000 pages, Netherlands, Laser printing, Xerox, Phaser 6600 WorkCentre 6605, 482.6 mm

Long summary description Xerox Phaser 6600/WorkCentre 6605 Imaging Unit Kit (Long-Life Item, Typically Not Required At Average Usage Levels):

Xerox Phaser 6600/WorkCentre 6605 Imaging Unit Kit (Long-Life Item, Typically Not Required At Average Usage Levels). Page yield: 60000 pages, Country of origin: Netherlands, Print technology: Laser printing. Package width: 482.6 mm, Package depth: 584.2 mm, Package height: 228.6 mm. Export Control Classification Number (ECCN): EAR99

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.