location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Home XP-302

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Expression Home XP-302
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC09305
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression Home XP-302
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Yellow, Magenta
  • - A4 33 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Epson Connect, Google Cloud Print
  • - USB port Wi-Fi
  • - 4.2 kg
Long product name Epson Expression Home XP-302 :
The long product name of Epson Expression Home XP-302. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print 5760 x 1440dpi, Scan 1200 x 2400dpi, Copy, 8.7ppm Monochrome / 4.5ppm Color, WiFi, USB
More>>>
Epson Expression Home XP-302:
The official description of Epson Expression Home XP-302 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson Expression Home XP-302 comes with Epson Connects1, offering even more flexibility and freedom. It allows users to quickly and easily print documents and photos wirelessly from smartphones and tablet PCs. Additionally, users can print from anywhere in the world by emailing documents and photos directly to the printer.

The XP-302 is Apple AirPrint ready and makes it simple to print emails, photos, web pages and documents directly from iOS devices.

Meanwhile, Google Cloud Print is also supported and allows users to print on the go from a smartphone or computer.
The automatic Wi-Fi set-ups makes configuring laptops and computers to print and scan wirelessly extremely easy, as the XP-302 automatically finds the relevant connection settings in order to configure itself. In addition, a 3.6cm colour LCD screen and accompanying memory card slot offers easy-to-use printing with helpful menu prompts. Epson’s new, Claria Home Ink is ideal for affordable reliable printing, producing crisp, clear text documents and glossy, lab-quality photos. With individual ink cartridges you only have to replace the colour used, saving you money. Claria Home Ink cartridges are available in standard and XL sizes, with page yields displayed clearly on each pack. Identifying the right ink cartridge for your printer couldn’t be simpler – just look out for the Daisy image.

Short summary description Epson Expression Home XP-302:
This short summary of the Epson Expression Home XP-302 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Home XP-302, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Black

Long summary description Epson Expression Home XP-302:
This is an auto-generated long summary of Epson Expression Home XP-302 based on the first three specs of the first five spec groups.

Epson Expression Home XP-302. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Fax
Duplex faxing
No
Features
Number of print cartridges *
4
Printing colours *
Black, Cyan, Yellow, Magenta
Country of origin
China
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Photo paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, B5, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, TKIP, WPA-PSK
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Card reader integrated
Yes
Compatible memory cards
MMC, MMC+, MS Duo, MS PRO Duo, MS Pro-HG Duo, SD, SDHC, SDXC
Performance
Sound power level (standby)
37 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
3.56 cm (1.4")
Power
Power consumption (average operating)
13 W
Power consumption (standby)
2.7 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
300 mm
Height
145 mm
Weight
4.2 kg
Packaging data
Package width
375 mm
Package depth
457 mm
Package height
200 mm
Package weight
5.4 kg
Quantity per pack
1 pc(s)
Packaging content
Bundled software
ABBYY FineReader Sprint 8.0 (MacOS), ABBYY FineReader Sprint 9.0 (Windows), Epson Easy Photo Print, Epson Event Manager
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
15 cm
Products per pallet
49 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
15 cm
Products per pallet (UK)
66 pc(s)
Other features
All-in-one functions
Scan, Copy
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 15:01:06
Uk has collected 1 expert review for Epson Expression Home XP-302 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)