location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC-123Y ink cartridge 1 pc(s) Original High (XL) Yield Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-123Y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-123Y show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766713924
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 385025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:20:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother LC-123Y ink cartridge 1 pc(s) Original High (XL) Yield Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Yellow
  • - Colour ink type: Pigment-based ink
  • - High (XL) Yield
  • - 1 pc(s)
Long product name Brother LC-123Y ink cartridge 1 pc(s) Original High (XL) Yield Yellow :
The long product name of Brother LC-123Y ink cartridge 1 pc(s) Original High (XL) Yield Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Yellow Innobella Ink Cartridge, 600 pages
More>>>
Brother LC-123Y ink cartridge 1 pc(s) Original High (XL) Yield Yellow:
The official description of Brother LC-123Y ink cartridge 1 pc(s) Original High (XL) Yield Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Yellow.
- High Yield.
- Innobella Ink Cartridges.
- Approx. 600 pages in accordance with ISO/IEC 24711.

Short summary description Brother LC-123Y ink cartridge 1 pc(s) Original High (XL) Yield Yellow:
This short summary of the Brother LC-123Y ink cartridge 1 pc(s) Original High (XL) Yield Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC-123Y, High (XL) Yield, Yellow, Pigment-based ink, 1 pc(s)

Long summary description Brother LC-123Y ink cartridge 1 pc(s) Original High (XL) Yield Yellow:
This is an auto-generated long summary of Brother LC-123Y ink cartridge 1 pc(s) Original High (XL) Yield Yellow based on the first three specs of the first five spec groups.

Brother LC-123Y. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
MFC-J4610 DW, MFC-J4410 DW, MFC-J4510 DW
Quantity per pack *
1 pc(s)
Type *
Original
Features
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Yellow
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
Wecare

Wecare WEC1660 ink cartridge 1 pc(s) Yellow
(show image)
WEC1660 WEC1660 0.00
(excl. VAT)
0 (incl. VAT)
Peach 317210 ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow Peach 317210 ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow
(show image)
317210 317210 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-127XLVALBPDR ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow Brother LC-127XLVALBPDR ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow
(show image)
LC127XLVALBPDR LC-127XLVALBPDR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)