HP logo

HP t610 1.65 GHz Windows Embedded Standard 7 1.55 kg Black G-T56N

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40667
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 Oct 2012
Warranty:
Limited three-year hardwarein most regions.
Long product name HP t610 1.65 GHz Windows Embedded Standard 7 1.55 kg Black G-T56N:

t610 Flexible Thin Client - AMD Dual-Core T56N 1.65GHz, 2GB 1600MHz DDR3 SDRAM, 4GB Flash, AMD Radeon HD 6320, 802.11 a/b/g/n, Windows® Embedded Standard 7

HP t610 1.65 GHz Windows Embedded Standard 7 1.55 kg Black G-T56N:

HP t610 Flexible Series Thin Clients deliver added security, broad expansion options and a PC-like multimedia experience for virtualized desktops. A flexible, two-form factor solution with one powerful boost in performance.

Short summary description HP t610 1.65 GHz Windows Embedded Standard 7 1.55 kg Black G-T56N:

HP t610, 1.65 GHz, AMD G, G-T56N, 1 MB, 2 GB, DDR3-SDRAM

Long summary description HP t610 1.65 GHz Windows Embedded Standard 7 1.55 kg Black G-T56N:

HP t610. Processor frequency: 1.65 GHz, Processor family: AMD G, Processor model: G-T56N. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 4 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6320. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Cabling technology: 10/100/1000Base-T(X)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.