location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Premium Matte Label - Continuous Roll: 102mm x 35m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Matte Label - Continuous Roll: 102mm x 35m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C33S045419
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946527062
Category:
Print your own professional looking labels!
Printer Labels Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 15:22:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Premium Matte Label - Continuous Roll: 102mm x 35m :
The long product name of Epson Premium Matte Label - Continuous Roll: 102mm x 35m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Matte Label - Continuous Roll: 102mm x 35m
More>>>
Epson Premium Matte Label - Continuous Roll: 102mm x 35m:
The official description of Epson Premium Matte Label - Continuous Roll: 102mm x 35m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The smooth, bright white surface with a matte finish, in combination with Epson DURABrite Ultra pigment inks, ensures fast drying, scratch, water and heat resistance. The universal permanent acrylic adhesive enables trouble-free performance and good adhesion on a variety of surfaces and also at low temperatures.

Suggested applications
• Barcode labels
• Box labels for consumer products
• Parts assembly labels
• Shelf-edge labels in retail
• Pharmaceutical labels
• Sample labels in healthcare
• Shipping labels

Short summary description Epson Premium Matte Label - Continuous Roll: 102mm x 35m:
This short summary of the Epson Premium Matte Label - Continuous Roll: 102mm x 35m data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Premium Matte Label - Continuous Roll: 102mm x 35m, Matte, 163 g/m², 1 pc(s), 113 mm, 108 mm, 113 mm

Long summary description Epson Premium Matte Label - Continuous Roll: 102mm x 35m:
This is an auto-generated long summary of Epson Premium Matte Label - Continuous Roll: 102mm x 35m based on the first three specs of the first five spec groups.

Epson Premium Matte Label - Continuous Roll: 102mm x 35m. Finish type: Matte, Print media weight: 163 g/m². Quantity per pack: 1 pc(s), Package width: 113 mm, Package depth: 108 mm. Products per pallet: 648 pc(s), Pallet gross length: 120 cm, Pallet gross width: 80 cm. Country of origin: Poland

Features
Finish type
Matte
Print media weight
163 g/m²
Packaging data
Quantity per pack
1 pc(s)
Package width
113 mm
Package depth
108 mm
Package height
113 mm
Package weight
636 g
Logistics data
Products per pallet
648 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Logistics data
Pallet gross height
102 cm
Minimum order quantity
18 pc(s)
Products per pallet layer
216 pc(s)
Products per pallet layer (UK)
288 pc(s)
Products per pallet (UK)
864 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
102 cm
Harmonized System (HS) code
84439990
Other features
Country of origin
Poland
Country Distributor
Nederland 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)