location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo N300 wireless router Fast Ethernet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WHR-300HP
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Buffalo N300 wireless router Fast Ethernet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management
Warranty: 3 year
Long product name Buffalo N300 wireless router Fast Ethernet :
The long product name of Buffalo N300 wireless router Fast Ethernet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

802.11 b/g/n, 2.412 - 2.462 MHz, 300 Mbps, RJ45 WAN, 4 x RJ45, 0.54 lbs, Black
More>>>
Buffalo N300 wireless router Fast Ethernet:
The official description of Buffalo N300 wireless router Fast Ethernet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HIGHPOWER N300 WIRELESS ROUTER
AirStation HighPower N300 Wireless Router is a powerful wireless solution well suited for the home or office. Paired with two removable and adjustable antennas, AirStation HighPower N300 extends signal range for better performance, eliminating dead spots.

MAXIMUM WIRELESS COVERAGE
Dead spots in your home or office can slow down your wireless access and even prevent you from getting online. Advanced HighPower technology from Buffalo enhances signal strength and can almost double the range.
- Optimized antennas and tuned radios boost signal strength for maximum performance and range
- Adjustable high power antennas extend signal range to eliminate dead spots
- Stay connected from anywhere in your home or office

OPEN SOURCE DD-WRT ROUTER
AirStation HighPower N300 Wireless Router is powered by the leading open-source firmware, equipped with robust and high-performance features for custom configuration.
- Intuitive interface helps you set up and connect in no time
- Customizable advanced features allow to optimize wireless performance, security and routing options
- Advanced features also include VPN endpoints, hot-spot sign in, VLAN and more

FAST WIRELESS CONNECTIVITY
With speeds up to 300 Mbps, AirStation HighPower N300 Wireless Router provides a fast wireless connection perfect for surfing and emailing from multiple computers, downloading files and streaming music, movies and other multimedia content from the Web. Easily connect with your computer, tablet and smartphone devices.

COMPATIBILITY
Easily upgrade your network from the old Wireless-G standard and maintain compatibility with existing adapters and devices. AirStation HighPower N300 Wireless Router works with any new Wireless-N device as well as the previous generation Wireless-G.

EASY SETUP
AirStation HighPower N300 Wireless Router features an easy to use step by step setup wizard that guides you through configuration from start to finish. Within moments of opening the box you will have a secure wireless home network.

WIRELESS SECURITY
AirStation HighPower N300 Wireless Router features multi-level wireless encryption options to prevent unauthorized access and protect your important data.
- WPA2, WPA-PSK (AES, TKIP), 128/64-bit WEP
- AOSS and WPS push button setup options automatically configure a secure wireless connection

Short summary description Buffalo N300 wireless router Fast Ethernet:
This short summary of the Buffalo N300 wireless router Fast Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo N300, Wi-Fi 4 (802.11n), Ethernet LAN

Long summary description Buffalo N300 wireless router Fast Ethernet:
This is an auto-generated long summary of Buffalo N300 wireless router Fast Ethernet based on the first three specs of the first five spec groups.

Buffalo N300. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK. Cables included: LAN (RJ-45). Antenna design: External

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
300 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
DSL features
Internal modem
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Web-based management
Yes
Reset button
Yes
Security
Security algorithms
128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK
Design
On/off switch
Yes
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Quick start guide
Yes
Antenna
Antenna design *
External
Antennas quantity
2
Features
Firmware upgradeable
Yes
Certification
WiFi
Power
AC input voltage
100 - 240 V
Weight & dimensions
Width
140.2 mm
Depth
25.4 mm
Height
124.5 mm
Weight
244.9 g
Other features
WLAN data transfer rates supported
300 Mbit/s
Compatible operating systems
Windows 7 (32-bit/64-bit), Windows Vista (32-bit), Windows XP, Windows 2000, Mac OS X 10.4 - 10.7
Rack mounting
No
xDSL connection
No
Brand Image Product code Product Stock Price from
Buffalo N150 wireless router Fast Ethernet White Buffalo N150 wireless router Fast Ethernet White
(show image)
WHR-HP-GN N150